EN
  • EN
  • DE

UPD70F3032AGF

Part No UPD70F3032AGF
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 404447-UPD70F3032AGF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3032AGF CAD Model

Description

The UPD70F3032AGF is a microcontroller unit (MCU) from NEC (now Renesas Electronics), belonging to the 78K0R/Kx3-L family. These microcontrollers are designed for low power operation and are commonly used in a variety of embedded systems requiring efficient processing and control. This particular model is tailored for applications needing a balance between processing power and low energy consumption.

Applications

  • Consumer Electronics: Used in remote controls, small appliances, and other battery-powered devices.
  • Industrial Control: Suitable for simple industrial controllers, sensor interfaces, and data logging equipment.
  • Automotive: Can be found in sub-systems like lighting control or window lift controllers.
  • Medical Devices: Employed in portable health monitoring devices.
  • Metering: Utilized in smart meters for energy and water consumption.

Features

  • Core: 78K0R CPU core, providing a balance between performance and energy efficiency.
  • Memory: Internal Flash memory for program storage and SRAM for data manipulation. The exact memory capacity depends on the specific version.
  • Timers: Multiple timer/counter channels for timing control, pulse width modulation (PWM), and event counting.
  • Serial Communication: UART, SPI, and I2C interfaces for communicating with other devices and peripherals.
  • ADC: Integrated Analog-to-Digital Converter (ADC) channels for reading analog sensor data.
  • I/O Ports: General-purpose input/output (GPIO) pins for interfacing with external components.
  • Low Power Modes: Various low-power modes to minimize energy consumption in idle states.
  • Operating Voltage: Wide operating voltage range for flexibility in power supply design.
  • Interrupt Controller: Vectored interrupt controller for efficient handling of interrupt sources.

Benefits

  • Energy Efficiency: Designed for low-power operation, extending battery life in portable devices.
  • Versatile Communication: Multiple serial communication interfaces allow for easy integration with various peripherals.
  • Integrated ADC: Simplifies analog sensor interfacing without the need for external components.
  • Flexible I/O: General-purpose I/O pins provide flexibility in interfacing with external devices.
  • Cost-Effective: Offers a good balance of features and performance at a competitive price point.

Additional Details

The UPD70F3032AGF microcontroller typically includes a watchdog timer for system monitoring and automatic reset in case of errors. It's often available in a small form-factor package suitable for compact designs. The exact specifications, including memory sizes, I/O pin count, and operating temperature range, can be found in the device's datasheet. It is important to consult the datasheet for detailed electrical characteristics and pin configurations before designing with this microcontroller.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess