EN
  • EN
  • DE

UPD70F3017AYGC-8EU

Part No UPD70F3017AYGC-8EU
Manufacturer NEC
Catalog Embedded - Microcontrollers
Description V850/SA1TM 32-/16-BIT SINGLE-CHIP MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 404436-UPD70F3017AYGC-8EU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3017AYGC-8EU CAD Model

Description

The UPD70F3017AYGC-8EU is a microcontroller manufactured by NEC, which is now part of Renesas Electronics. It is part of the 78K0/Lx3 series of 8-bit microcontrollers, designed for embedded applications requiring low power consumption and a rich set of integrated peripherals. These microcontrollers are widely used in various consumer, industrial, and automotive applications.

Applications

  • Consumer electronics (remote controls, toys, small appliances)
  • Industrial control systems (motor control, sensor monitoring)
  • Automotive applications (body control modules, dashboard controls)
  • Security systems (alarm panels, access control systems)
  • Medical devices (portable medical equipment, monitoring devices)

Features

  • 8-bit 78K0 CPU core
  • Flash memory for program storage (typically 32KB to 64KB, refer to the datasheet)
  • SRAM for data storage (typically 2KB to 4KB)
  • Operating voltage: Usually between 2.7V and 5.5V
  • Clock frequency: Up to 20 MHz
  • Timers: Multiple 16-bit timers/counters with PWM capabilities
  • Serial communication interfaces: UART, CSI, I2C
  • Analog-to-Digital Converter (ADC): 8-bit or 10-bit resolution
  • Digital I/O ports: Programmable input/output pins
  • Low-power modes: Sleep, halt, and stop modes for power saving
  • Interrupt controller: Supports multiple interrupt sources

Benefits

  • Low power consumption makes it suitable for battery-powered applications.
  • Integrated flash memory reduces the need for external memory components.
  • Versatile timers/counters provide precise timing control.
  • Serial communication interfaces enable easy integration with other devices.
  • ADC allows for direct interfacing with analog sensors.
  • Comprehensive power-saving modes extend battery life in portable devices.

Additional Details

The "AYGC-8EU" suffix likely specifies the package type (e.g., QFP, LQFP), temperature range, and other manufacturing-related details. Refer to the Renesas datasheet for precise specifications, including pinout diagrams and application notes. Programming is typically done using C or assembly language, utilizing dedicated development tools and emulators from Renesas or third-party vendors. It's essential to use proper decoupling capacitors and adhere to voltage and current ratings for stable operation.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess