EN
  • EN
  • DE

UPD43256BGW-B15X-9JL

Part No UPD43256BGW-B15X-9JL
Manufacturer NEC
Catalog Electronic Wholesale
Description 256K-BIT CMOS STATIC RAM 32K-WORD BY 8-BIT EXTENDED TEMPERATURE OPERATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277779-UPD43256BGW-B15X-9JL
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD43256BGW-B15X-9JL CAD Model

Description

The UPD43256BGW-B15X-9JL is a 32,768-word by 8-bit high-speed CMOS static RAM (SRAM) manufactured by NEC. It is designed for applications requiring fast access times and low power consumption. This SRAM is suitable for use in cache memory, buffer memory, and other high-performance memory systems.

Applications

  • Cache memory
  • Buffer memory
  • High-speed data acquisition systems
  • Embedded systems
  • Microprocessor systems
  • Digital signal processing (DSP)

Features

  • High-speed access time (15 ns)
  • Low power consumption
  • Fully static operation (no clock required)
  • TTL compatible inputs and outputs
  • Three-state outputs
  • Single 5V power supply
  • Available in various packages (e.g., SOJ)

Benefits

  • High Performance: Fast access time enables high-speed data processing and retrieval.
  • Low Power Consumption: Reduces power dissipation, making it suitable for battery-powered applications and energy-efficient systems.
  • Easy to Use: Fully static operation simplifies system design and eliminates the need for refresh circuitry.
  • Compatibility: TTL compatible inputs and outputs allow for easy interfacing with other logic devices.
  • Versatility: Suitable for a wide range of memory applications, including cache memory, buffer memory, and embedded systems.

Additional Details

The UPD43256BGW-B15X-9JL operates from a single 5V power supply. The access time is typically 15 ns, as indicated by the "-15" in the part number. The device features three-state outputs, allowing multiple memory devices to be connected to the same bus. The operating temperature range is typically -40°C to +85°C. The device is commonly packaged in a SOJ (Small Outline J-lead) package, which provides good density and ease of surface mounting. It's commonly used in applications where speed and low power consumption are critical requirements.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess