EN
  • EN
  • DE

UPD43256AGU-12L

Part No UPD43256AGU-12L
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 32,768 X 8-BIT STATIC CMOS RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392147-UPD43256AGU-12L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD43256AGU-12L CAD Model

Description

The UPD43256AGU-12L is a high-performance 256Kbit Static RAM (SRAM) manufactured by NEC. Organized as 32K words by 8 bits, it is designed for applications requiring fast access times and low power consumption. It is suitable for use in cache memory, buffer memory, and microprocessor systems.

Applications

  • Cache Memory: Used in computer systems to store frequently accessed data for quick retrieval, improving overall performance.
  • Buffer Memory: Employed as a temporary storage location to handle data transfer between devices with different speeds.
  • Microprocessor Systems: Integrated into microprocessor-based systems to store data and instructions for rapid access and execution.
  • Embedded Systems: Utilized in embedded systems requiring fast memory access for real-time operations.
  • Industrial Control Systems: Used in industrial automation for quick data processing to control machinery and processes.

Features

  • Fast Access Time: Features a 12ns access time, enabling fast data retrieval and enhancing system responsiveness.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices and energy-efficient systems.
  • Byte-Wide Organization: Organized as 32K x 8 bits for efficient data storage and manipulation.
  • TTL Compatible Inputs/Outputs: Interfaces seamlessly with TTL logic circuits, simplifying system integration.
  • Single 5V Power Supply: Operates with a single 5V power supply, simplifying power supply design.

Benefits

  • Improved System Performance: Fast access time leads to enhanced system responsiveness and overall performance.
  • Extended Battery Life: Low power consumption extends battery life in portable devices and reduces energy consumption.
  • Simplified System Design: TTL compatible inputs/outputs simplify integration into existing systems.
  • Increased Reliability: Robust design ensures stable and reliable operation.
  • Cost-Effective Solution: Provides a balance of performance and cost for various memory applications.

Additional Details

The UPD43256AGU-12L is available in a standard package. It requires a single 5V power supply and includes address, data, and control signals for easy integration. This SRAM is designed to meet the demanding requirements of high-performance memory applications, providing fast access, low power consumption, and reliable operation.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $25.0254
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0282 $64.2256
18+ $6.5872 $118.5696
28+ $6.3814 $178.6792
38+ $6.1755 $234.6690
49+ $5.9697 $292.5153
65+ $5.3520 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess