EN
  • EN
  • DE

UPD431532LGF-A9

Part No UPD431532LGF-A9
Manufacturer NEC
Catalog OEM Parts (T - Z)
Description SRAM Chip, Synchronous, 1Mbit, 3.3V Supply, Commercial, LQFP, 100-Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983289-UPD431532LGF-A9
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD431532LGF-A9 CAD Model

Description

The UPD431532LGF-A9 is a 1.5Mbit Synchronous Pipelined Burst Static RAM (SPB-SRAM) from NEC (now Renesas Electronics). It's designed for high-performance memory applications requiring fast data access and synchronous operation. It is often used in networking equipment, graphic cards, and other applications needing quick memory access.

Applications

  • Networking equipment (routers, switches)
  • Graphics cards
  • Cache memory
  • High-speed data acquisition systems

Features

  • 1.5 Mbit Capacity (32K x 48)
  • Synchronous Operation
  • Pipelined Burst Architecture
  • Fast Cycle Time
  • Single 3.3V Power Supply
  • LVTTL Compatible Inputs/Outputs
  • Lead-Free Package

Benefits

  • High-speed data access due to synchronous operation and pipelined burst architecture.
  • Large memory capacity suitable for demanding applications.
  • LVTTL compatible inputs/outputs for easy interfacing with other system components.
  • Single 3.3V power supply simplifies power supply design.

Additional Details

The UPD431532LGF-A9 leverages synchronous operation and a pipelined burst architecture to deliver extremely fast data transfer rates. The part is designed to work within synchronous memory systems. The use of LVTTL I/O allows for relatively simple interfacing with a variety of devices. The device also features a number of power-saving features to reduce power consumption. The specific details such as cycle time, burst length, and package type can be found in the device datasheet. The device is ideally suited for applications that demand high-speed SRAM with synchronous interface to improve overall system performance.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TDK Corporation
3-terminal Filters
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess