EN
  • EN
  • DE

UPD41416C-15

Part No UPD41416C-15
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391986-UPD41416C-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD41416C-15 CAD Model

Description

The UPD41416C-15 is a 65,536-bit (64Kbit) Dynamic Random Access Memory (DRAM) manufactured by NEC. It is designed for applications requiring smaller memory densities and moderate access times. DRAM provides a cost-effective solution for memory storage, balancing capacity, speed, and price.

Applications:

      
  • Personal Computers: Used as main memory (RAM) in early personal computers.
  •   
  • Graphics Cards: Employed as video RAM (VRAM) in some graphics cards.
  •   
  • Printers: Utilized in printer memory for image processing and buffering.
  •   
  • Industrial Control Systems: Integrated into embedded systems for data storage and processing tasks.
  •   
  • Test Equipment: Incorporated into test and measurement equipment for data capture.

Features:

      
  • Capacity: 65,536 bits (64Kbit)
  •   
  • Organization: Typically organized as 64K x 1 bit or 16K x 4 bits.
  •   
  • Access Time: Offers an access time of 150ns.
  •   
  • Refresh: Requires periodic refresh cycles to maintain data integrity.
  •   
  • Power Consumption: Operates at a standard 5V power supply.
  •   
  • Package: Available in various package types, including DIP (Dual In-line Package).

Benefits:

      
  • Cost-Effective: Provides a cost-efficient memory solution for applications with limited memory needs.
  •   
  • Moderate Speed: Offers reasonably quick data retrieval and storage for its time.
  •   
  • Wide Availability: Was a widely used component in numerous electronic devices.
  •   
  • Standard Interface: Uses standard DRAM interface protocols.

Additional Details:

The UPD41416C-15 DRAM needs a continuous refresh cycle to retain data, a common requirement for DRAM technology. The operating temperature typically ranges from 0°C to 70°C. Handle with care to avoid electrostatic discharge (ESD) damage. Consult the manufacturer's datasheet for comprehensive electrical specifications and application guidelines. Address multiplexing is used to minimize the number of address pins.

You May Also Be Interested in

NEC
Lowest to $1.9566
NEC
Lowest to $26.6863
NEC
Lowest to $25.0254
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $22.5849
Renesas Electronics America
Lowest to $19.5645
NEC
Lowest to $20.5186
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess