EN
  • EN
  • DE

UPD4093BG-T1

Part No UPD4093BG-T1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391966-UPD4093BG-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD4093BG-T1 CAD Model

Description

The UPD4093BG-T1 is a CMOS quad 2-input NAND Schmitt trigger manufactured by NEC. This integrated circuit (IC) provides four independent 2-input NAND gates, each with Schmitt trigger inputs. The Schmitt trigger action makes the device highly tolerant to slowly changing or noisy input signals, providing clean and reliable output transitions. The CMOS technology ensures low power consumption and high noise immunity.

Applications

  • Wave shaping circuits: Used to convert slowly changing signals into clean digital signals.
  • Noise filtering: Implements noise reduction in digital systems.
  • Monostable and astable multivibrators: Forms the basis for timing circuits.
  • Logic gates: Performs NAND logic functions in digital circuits.
  • Interface circuits: Interfaces noisy signals to digital systems.

Features

  • Quad 2-input NAND gates: Contains four independent NAND gate circuits in a single package.
  • Schmitt trigger inputs: Provides hysteresis for noise immunity and wave shaping.
  • CMOS technology: Low power consumption and high noise immunity.
  • Wide operating voltage range: Typically operates from 2V to 6V.
  • High output drive capability: Can drive multiple loads.
  • Standard DIP and SOIC packages: Available in industry-standard packages for easy integration.

Benefits

  • Improved noise immunity: The Schmitt trigger inputs eliminate false triggering due to noise.
  • Clean signal transitions: Provides sharp and well-defined output signals.
  • Reduced power consumption: CMOS technology minimizes power dissipation.
  • Simplified circuit design: Integrates multiple NAND gates in a single package.
  • Versatile applications: Suitable for a wide range of digital logic and timing circuits.
  • Reliable operation: Designed for stable and consistent performance.

Additional Details

The UPD4093BG-T1 operates within a specified temperature range, typically from -40°C to +85°C. It is available in both DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) packages, allowing for flexible mounting options. The device is commonly used in applications where noise immunity and clean signal transitions are critical, such as in industrial control systems, automotive electronics, and consumer electronics. The input hysteresis provided by the Schmitt trigger inputs ensures reliable operation even in the presence of significant noise or slowly changing input signals. The output stage is designed to provide sufficient drive current for driving other logic gates or external loads. The device is also protected against electrostatic discharge (ESD) to prevent damage during handling and assembly.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
NEC
Lowest to $89.8648
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $1.9566

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess