EN
  • EN
  • DE

UPD4093BG-E2

Part No UPD4093BG-E2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391965-UPD4093BG-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD4093BG-E2 CAD Model

Description

The UPD4093BG-E2 is a CMOS quad 2-input NAND Schmitt trigger manufactured by NEC. This integrated circuit (IC) provides four independent 2-input NAND gates, each with Schmitt trigger inputs. The Schmitt trigger action makes the device highly tolerant to slowly changing or noisy input signals, providing clean and reliable output transitions. The CMOS technology ensures low power consumption and high noise immunity.

Applications

  • Wave shaping circuits: Used to convert slowly changing signals into clean digital signals.
  • Noise filtering: Implements noise reduction in digital systems.
  • Monostable and astable multivibrators: Forms the basis for timing circuits.
  • Logic gates: Performs NAND logic functions in digital circuits.
  • Interface circuits: Interfaces noisy signals to digital systems.

Features

  • Quad 2-input NAND gates: Contains four independent NAND gate circuits in a single package.
  • Schmitt trigger inputs: Provides hysteresis for noise immunity and wave shaping.
  • CMOS technology: Low power consumption and high noise immunity.
  • Wide operating voltage range: Typically operates from 2V to 6V.
  • High output drive capability: Can drive multiple loads.
  • Standard DIP and SOIC packages: Available in industry-standard packages for easy integration.

Benefits

  • Improved noise immunity: The Schmitt trigger inputs eliminate false triggering due to noise.
  • Clean signal transitions: Provides sharp and well-defined output signals.
  • Reduced power consumption: CMOS technology minimizes power dissipation.
  • Simplified circuit design: Integrates multiple NAND gates in a single package.
  • Versatile applications: Suitable for a wide range of digital logic and timing circuits.
  • Reliable operation: Designed for stable and consistent performance.

Additional Details

The UPD4093BG-E2 operates within a specified temperature range, typically from -40°C to +85°C. It is available in both DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) packages, allowing for flexible mounting options. The device is commonly used in applications where noise immunity and clean signal transitions are critical, such as in industrial control systems, automotive electronics, and consumer electronics. The input hysteresis provided by the Schmitt trigger inputs ensures reliable operation even in the presence of significant noise or slowly changing input signals. The output stage is designed to provide sufficient drive current for driving other logic gates or external loads. The device is also protected against electrostatic discharge (ESD) to prevent damage during handling and assembly.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess