EN
  • EN
  • DE

UPD4066BG

Part No UPD4066BG
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391938-UPD4066BG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD4066BG CAD Model

Description

The UPD4066BG is a quad bilateral switch manufactured by NEC. This device provides four independent switches, each capable of passing analog or digital signals in either direction. Its design allows for efficient routing and isolation of signals, making it a valuable component in various electronic circuits.

Applications

  • Analog signal switching
  • Digital signal switching
  • Multiplexing and demultiplexing applications
  • Audio signal routing in mixers and amplifiers
  • Data acquisition systems for signal selection
  • Sample-and-hold circuits for analog signal processing
  • Communication systems for signal routing

Features

  • Quad Bilateral Switches: Contains four independent switches in a single package, maximizing space efficiency.
  • Low ON-Resistance: Minimizes signal attenuation, ensuring minimal signal distortion when the switch is closed.
  • High OFF-Resistance: Provides excellent signal isolation when the switch is open, preventing unwanted signal leakage.
  • Wide Operating Voltage Range: Offers flexibility in power supply selection, accommodating various circuit requirements.
  • TTL and CMOS Compatibility: Enables easy interfacing with both TTL and CMOS logic families.
  • Low Power Consumption: Reduces energy consumption, making it suitable for battery-powered applications.
  • Fast Switching Speed: Allows for high-frequency signal switching, suitable for high-speed data transmission.

Benefits

  • Improved Signal Integrity: Low ON-resistance ensures minimal signal degradation, preserving the quality of the signal.
  • Enhanced System Flexibility: Multiple switches offer versatile signal routing options, allowing for complex circuit designs.
  • Reduced Component Count: Integration of four switches reduces board space and overall system cost.
  • Simplified Circuit Design: Easy interfacing with TTL and CMOS logic simplifies the design process.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Reliable Performance: Designed for consistent and stable switching, ensuring reliable operation.

Additional Details

The UPD4066BG is typically packaged in a DIP or SOIC package. Each switch is controlled by an individual control input. A HIGH logic level on the control input closes the switch (ON), while a LOW logic level opens the switch (OFF). Its operating temperature range is usually between 0°C to +70°C. Detailed electrical specifications, including ON-resistance values, OFF-resistance values, and switching times, are available in the NEC datasheet. This part number is often utilized in older designs requiring a reliable analog switching solution.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Lowest to $84.4190

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess