EN
  • EN
  • DE

UPD4051G

Part No UPD4051G
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391921-UPD4051G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD4051G CAD Model

Description

The UPD4051G is a silicon gate CMOS 8-channel analog multiplexer/demultiplexer manufactured by NEC. This integrated circuit is designed to handle both analog and digital signals, making it suitable for a variety of switching applications. It features low on-resistance and low leakage current, ensuring minimal signal distortion and accurate data transmission.

Applications

  • Analog Signal Routing: Directing analog signals from various sensors or sources to a central processing unit.
  • Data Acquisition Systems: Multiplexing analog inputs into an analog-to-digital converter (ADC).
  • Audio and Video Switching: Routing audio or video signals in consumer electronics and professional equipment.
  • Instrumentation: Selecting different signal inputs for measurement and analysis.
  • Industrial Control Systems: Controlling various actuators and sensors in automated processes.
  • Telecommunications: Switching signals in communication systems.
  • Medical Equipment: Routing signals from various sensors in diagnostic and monitoring devices.

Features

  • 8-Channel Configuration: Provides eight independent channels for multiplexing or demultiplexing.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Low Leakage Current: Ensures accurate signal transmission with minimal signal loss.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages.
  • TTL Compatibility: Directly compatible with TTL logic levels.
  • Break-Before-Make Switching: Prevents short circuits during channel switching.

Benefits

  • Increased System Efficiency: Allows multiple signals to be processed with a single ADC or processing unit.
  • Reduced System Cost: Eliminates the need for multiple dedicated switches or multiplexers.
  • Improved Signal Integrity: Low on-resistance and leakage current minimize signal distortion.
  • Simplified System Design: Integrated functionality reduces the number of external components required.
  • Enhanced Reliability: CMOS technology ensures stable and reliable operation.

Technical Specifications

The UPD4051G typically operates with a supply voltage range of 3V to 18V. It has a typical on-resistance of around 80 Ohms and a leakage current of less than 1 nA. The control inputs are TTL compatible, allowing direct interfacing with standard logic circuits. The device is available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The package type might differ slightly compared to the UPD4051BG.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $1.9566
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Lowest to $84.4190
NEC
Lowest to $291.2610
Renesas Electronics America
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess