EN
  • EN
  • DE

UPD4001BG-E1/JM

Part No UPD4001BG-E1/JM
Manufacturer NEC
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 00/01+
Reference case SOP-14
Manufacturer NEC
Manufacturer Homepage www.nec.com/
RoHS State Request Verification
Win Source Part Number 716900-UPD4001BG-E1/JM
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPD4001BG-E1/JM CAD Model

Description

The UPD4001BG-E1/JM is a high-performance, low-power static RAM (SRAM) manufactured by NEC. This SRAM is designed for use in a wide range of applications requiring fast access times and low power consumption. It's particularly suited for applications where data retention during power loss is critical.

Applications:

  • Data Buffering: Used in applications needing temporary data storage, like network devices.
  • Cache Memory: Employed in systems requiring fast data retrieval, such as microcontrollers.
  • Embedded Systems: Used in a wide variety of embedded systems where low power and speed are important.
  • Industrial Control Systems: Integrated into systems for storing critical parameters and data.
  • Telecommunications Equipment: Utilized in network infrastructure for temporary data storage and retrieval.

Features:

  • High-Speed Access: Offers quick read and write cycles for efficient data processing.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Provides flexibility in various system environments.
  • Data Retention Capability: Ensures data is preserved even when power is off.
  • Compact Package: Allows for easy integration into space-constrained applications.

Benefits:

  • Improved System Performance: Fast access times reduce latency and enhance overall system responsiveness.
  • Extended Battery Life: Low power consumption translates to longer operating times for portable devices.
  • Reliable Data Storage: Data retention capabilities ensure critical information is not lost during power interruptions.
  • Simplified Integration: Compact package design and wide voltage range simplify the design process.
  • Enhanced System Reliability: Robust design ensures stable operation in harsh environments.

The UPD4001BG-E1/JM is available in various packaging options. Its key electrical characteristics include a supply voltage range and low standby current. Its performance characteristics, such as access time, are typically specified in nanoseconds, allowing for precise system design and optimization. The reliability of this SRAM is enhanced by its ability to retain data at low voltages. This makes it a suitable choice for applications where data integrity is paramount. It is designed to operate within specified temperature ranges, ensuring reliability in diverse operating conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess