EN
  • EN
  • DE

UPD17241MC-186-5A4

Part No UPD17241MC-186-5A4
Manufacturer NEC
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1145546-UPD17241MC-186-5A4
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD17241MC-186-5A4 CAD Model

Description

The UPD17241MC-186-5A4 is a microcontroller unit (MCU) manufactured by NEC (now Renesas Electronics). This MCU is likely part of the uPD1724x series, known for their use in various consumer electronics and industrial applications. Specific details on this exact variant require deeper investigation, but the series is generally characterized by low power consumption and versatile peripheral options.

Applications:

  • Remote controls: Implementing control logic and communication protocols.
  • Consumer electronics: Integrating control and interface functionalities in appliances and entertainment devices.
  • Industrial control systems: Providing control and monitoring capabilities for machinery and processes.
  • Gaming peripherals: Managing input and output operations.
  • Small appliances: Controlling functions in devices like coffee makers and toasters.

Features:

  • Low power consumption: Optimized for energy-efficient operation.
  • Internal oscillator: Provides a stable clock source for the MCU.
  • Timer/counter functions: Enables precise timing and event management.
  • Multiple I/O ports: Allows for flexible interfacing with external devices.
  • Interrupt handling: Supports efficient response to external events.

Benefits:

  • Extended battery life: Low power consumption maximizes battery life in portable devices.
  • Simplified system design: Integrated peripherals reduce the need for external components.
  • Precise control: Timer/counter functions enable accurate timing and control operations.
  • Flexible interfacing: Multiple I/O ports allow for versatile connectivity options.
  • Efficient event handling: Interrupt handling ensures prompt response to external events.

Additional Details:

The UPD17241MC-186-5A4 likely features a built-in analog-to-digital converter (ADC) for reading analog sensor values, and may also include communication interfaces such as UART or SPI for communicating with other devices. The operating voltage is typically in the range of 2.7V to 5.5V, making it compatible with a wide range of power supplies. Detailed specifications regarding memory capacity (ROM, RAM), number of I/O pins, and operating frequency would require consulting the specific datasheet for this particular variant. The uPD1724x series is known for its reliability and ease of integration, making it a popular choice for embedded control applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
NEC
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess