EN
  • EN
  • DE

UPD16520GS-BGG-E2

Part No UPD16520GS-BGG-E2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391381-UPD16520GS-BGG-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD16520GS-BGG-E2 CAD Model

Description

The UPD16520GS-BGG-E2 is a TFT-LCD source driver manufactured by NEC. It is a variation of the UPD16520GS, likely with specific enhancements or modifications. It is designed to provide the necessary signals to drive the source lines of a Thin-Film-Transistor Liquid Crystal Display (TFT-LCD) panel. These drivers are crucial for controlling the voltage applied to individual pixels, thereby controlling the brightness and color of the display.

Applications

  • TFT-LCD panels in notebook computers
  • TFT-LCD monitors
  • TFT-LCD televisions
  • Automotive displays
  • Industrial displays

Features

  • High-voltage output: Designed to handle the voltage requirements of TFT-LCD panels.
  • Multi-channel output: Drives multiple source lines simultaneously.
  • Gamma correction: Provides gamma correction capabilities for accurate color reproduction.
  • Shift register: Includes a shift register for serial data input.
  • Latch function: Latches the data for stable output.
  • Built-in protection circuits: Over-voltage and short-circuit protection.
  • Low power consumption: Optimized for power efficiency in display applications.
  • Specific revision (BGG-E2): likely denotes improvements in manufacturing or performance compared to the base UPD16520GS.

Benefits

  • High image quality: Enables sharp and clear images on TFT-LCD panels.
  • Accurate color reproduction: Gamma correction ensures accurate color display.
  • Reliable operation: Built-in protection circuits enhance reliability and prevent damage.
  • Power efficiency: Low power consumption extends battery life in portable devices.
  • Compact design: Enables smaller and more compact display modules.
  • Improved performance: The BGG-E2 revision may offer enhanced performance characteristics like lower power consumption or higher accuracy.

Additional Details

The UPD16520GS-BGG-E2 typically requires specific timing and control signals to operate correctly. These signals include data input, clock, latch enable, and output enable. The device's output voltage range and current drive capabilities are critical specifications for matching it to a particular TFT-LCD panel. The package type is usually a fine-pitch surface mount package to allow for high-density mounting on the driver board.

The device's performance is heavily dependent on proper power supply filtering and decoupling to minimize noise and ensure stable operation. Signal integrity is also crucial, requiring careful attention to PCB layout and impedance matching. It is important to consult the datasheet for the specific BGG-E2 revision for any deviations from the base UPD16520GS model.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Qualcomm
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.6320
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess