Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391164-UPC8181TB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC8181TB CAD Model

Description

The UPC8181TB is a Silicon RF Amplifier MMIC from NEC, designed for high gain and low noise applications in the RF and microwave frequency ranges. This amplifier is particularly well-suited for use in receiver front-ends and various wireless communication systems where signal integrity and amplification are crucial.

Applications:

  • Satellite Communication Systems: Used in LNBs (Low Noise Block downconverters) and satellite receivers to amplify weak signals.
  • Wireless LAN (WLAN) Systems: Integrated into WLAN devices to improve signal reception and transmission.
  • Cellular Base Stations: Employed in cellular base stations to enhance signal coverage and performance.
  • Microwave Communication Links: Utilized in microwave links to amplify signals for reliable data transmission.

Features:

  • High Gain: Offers a high gain to amplify weak signals effectively.
  • Low Noise Figure: Features a low noise figure to minimize signal degradation.
  • Wideband Operation: Operates across a broad frequency range to support various applications.
  • Compact Package: Available in a small, surface-mountable package for easy integration.
  • Silicon MMIC Technology: Utilizes silicon MMIC technology for high performance and reliability.

Benefits:

  • Improved Signal Reception: Enhances signal reception in satellite and wireless communication systems.
  • Reduced Noise: Minimizes noise interference, leading to clearer signal quality.
  • Extended Communication Range: Increases the effective range of wireless communication systems.
  • Simplified Design: Simplifies the design process due to its compact size and ease of integration.
  • Reliable Performance: Provides consistent and dependable performance.

Additional Details:

The UPC8181TB operates with a specific voltage and current, as detailed in its datasheet. It requires external components for biasing and impedance matching to optimize performance. The package is designed for surface mount technology (SMT) and requires careful handling during assembly. The datasheet provides comprehensive information regarding its performance characteristics, including gain, noise figure, output power, frequency range, supply voltage, and operating temperature. This device is RoHS compliant and lead-free. The UPC8181TB’s robust design and stable operation make it a suitable choice for diverse RF amplification needs.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 10W 2.3-2.7GHZ, GAN,
Need more? Email Us
ECAD model for MAGB-102327-010BTP
MACOM Technology Solutions
AMPLIFIER,HI OUTPUT
Need more? Email Us
ECAD model for AMC-145-SMA
MACOM Technology Solutions
MMIC, GAN HEMT, G28V5, 8W, 500MH
Need more? Email Us
ECAD model for CMPA0560008S
A82
MACOM Technology Solutions
IC RF AMP GPS 10MHZ-300MHZ TO8
Need more? Email Us
ECAD model for A82
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
ECAD model for MAAP-011193
MACOM Technology Solutions
IC RF AMP GPS 10MHZ-300MHZ
Need more? Email Us
ECAD model for CA231
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
ECAD model for CMPA2560025D
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
ECAD model for MAAL-011182-TR0500
MACOM Technology Solutions
IC RF AMP GPS 80MHZ-3.2GHZ SMD
Need more? Email Us
ECAD model for SMA43

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention