EN
  • EN
  • DE

UPC8125GR-E1

Part No UPC8125GR-E1
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981744-UPC8125GR-E1
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC8125GR-E1 CAD Model

Description

The UPC8125GR-E1 is a silicon monolithic integrated circuit designed by NEC. It is a high-performance amplifier typically used in high-frequency applications. This component is engineered for low noise and high gain, making it suitable for various communication and signal processing systems.

Applications

  • Low-noise amplifiers (LNAs): Enhancing signal reception in communication systems.
  • RF amplifiers: Amplifying radio frequency signals in wireless devices.
  • Satellite communication systems: Used in receiving and transmitting equipment.
  • Cable TV (CATV) amplifiers: Boosting signal strength in cable television networks.
  • Instrumentation amplifiers: Amplifying weak signals in measurement equipment.

Features

  • Low noise figure: Minimizes noise contamination in amplified signals.
  • High gain: Provides significant signal amplification.
  • Wide bandwidth: Operates effectively over a broad frequency range.
  • High linearity: Ensures minimal signal distortion during amplification.
  • Operating Frequency: Designed to operate effectively in specific frequency bands.
  • Supply Voltage: Typically operates within a defined voltage range, offering flexibility in circuit design.

Benefits

  • Improved signal quality: Low noise figure enhances signal-to-noise ratio.
  • Enhanced communication range: High gain enables longer transmission distances.
  • Reduced signal distortion: High linearity ensures accurate signal reproduction.
  • Versatile application: Wide bandwidth allows for use in various frequency ranges.
  • Increased system sensitivity: Amplifies weak signals for improved detection.

Additional Details

The UPC8125GR-E1 is typically available in a surface-mount package. The specific gain, noise figure, and bandwidth specifications are detailed in the manufacturer's datasheet. It is RoHS compliant and lead-free. It is designed for high-frequency operation and requires careful impedance matching for optimal performance. The device's performance characteristics are typically optimized for specific frequency ranges and operating conditions. Further details on recommended biasing and application circuits are available in the datasheet.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess