EN
  • EN
  • DE

UPC78M15AHF

Part No UPC78M15AHF
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description THREE TERMINAL POSITIVE VOLTAGE REGULATORS  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391064-UPC78M15AHF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC78M15AHF CAD Model

Description

The UPC78M15AHF is a three-terminal positive voltage regulator manufactured by Renesas Electronics (formerly NEC). It is designed to provide a stable and fixed 15V output voltage, making it suitable for a variety of electronic applications that require a precise 15V power source. The regulator is part of the 78Mxx series, known for its ease of use and integrated protection features.

Applications

  • Microcontroller Power Supply: Provides a stable 15V supply for microcontrollers and digital circuits.
  • Sensor Power Supply: Used to power sensors that require a precise 15V voltage.
  • Operational Amplifier (Op-Amp) Power Supply: Supplies the necessary voltage for operational amplifiers in analog circuits.
  • Relay Driving: Provides a stable voltage source for driving relays.
  • Voltage Regulation in Industrial Equipment: Maintains a consistent 15V output in industrial automation and control systems.
  • Post-Regulation for Switching Power Supplies: Can be used to filter and stabilize the output of a switching power supply.

Features

  • Fixed 15V Output Voltage: Provides a precise and stable 15V output.
  • Output Current up to 500mA: Suitable for applications requiring up to 0.5A.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the load from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds a safe limit, preventing overheating.
  • Output Transistor Safe-Area Compensation: Enhances the reliability and robustness of the regulator.
  • Available in multiple packages: Provides flexibility for different mounting and thermal management requirements.

Benefits

  • Stable and Reliable 15V Power Supply: Ensures consistent operation of connected devices.
  • Overload and Short-Circuit Protection: Enhances system reliability and prevents damage from electrical faults.
  • Simplified Design: Reduces the need for external components, simplifying the design process.
  • Improved System Performance: Minimizes noise and ripple, leading to better performance in sensitive applications.
  • Cost-Effective Solution: Offers a simple and inexpensive solution for voltage regulation.

Additional Details

The UPC78M15AHF requires an input voltage slightly higher than 15V to operate correctly. The dropout voltage is typically around 2V. It's important to consider thermal management, especially at higher input voltages and output currents. A heatsink might be necessary to prevent overheating. External capacitors are often recommended at the input and output to improve stability and reduce noise. Consult the datasheet for detailed electrical characteristics, thermal considerations, and application guidelines.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess