EN
  • EN
  • DE

UPC78L06T-E1

Part No UPC78L06T-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391037-UPC78L06T-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC78L06T-E1 CAD Model

Description

The UPC78L06T-E1 is a three-terminal positive voltage regulator from Renesas (formerly NEC). It's designed to provide a stable 6V output voltage for a wide range of electronic applications. The ‘E1’ suffix likely indicates a specific packaging or production variation. These regulators are commonly used in applications where a stable voltage source is needed, such as in powering microcontrollers, sensors, and other sensitive electronic components.

Applications:

  • Regulated power supply for microcontrollers and other digital circuits.
  • Voltage regulation in portable and battery-powered devices.
  • Power supply for sensors and analog circuits.
  • Linear regulation in consumer electronics.
  • Post-regulation for switching power supplies.
  • General-purpose voltage regulation.

Features:

  • Fixed 6V Output Voltage: Provides a stable and regulated 6V output.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Output Transistor Safe-Area Compensation: Provides protection against over-current and over-temperature conditions.
  • Small Package: Typically available in a small surface-mount package (e.g., SOT-89), ideal for compact designs.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.

Benefits:

  • Stable Power Supply: Ensures a consistent 6V output, crucial for reliable operation of connected devices.
  • Protection Against Overload: Built-in protection features prevent damage in case of a fault condition.
  • Simplified Circuit Design: Requires minimal external components, reducing board space and complexity.
  • Energy Efficiency: Low quiescent current contributes to overall system efficiency, especially in battery-powered devices.
  • Cost-Effective Solution: Offers a simple and affordable voltage regulation option.

Additional Details:

The UPC78L06T-E1 is commonly found in a surface-mount package such as SOT-89. The input voltage typically needs to be a few volts higher than the 6V output, up to a maximum specified voltage, often around 30V-35V. Important electrical parameters include the output voltage tolerance (usually ±5%), the quiescent current (the current consumed by the regulator when idle), and the maximum output current (typically 100mA). The regulator's thermal resistance is critical for determining its heat dissipation capability; heatsinking or thermal management may be needed depending on the application's current requirements. Refer to the datasheet for precise operating temperature ranges, absolute maximum ratings, and detailed electrical characteristics.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Lowest to $1.6320
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess