EN
  • EN
  • DE

UPC5023CS

Part No UPC5023CS
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987303-UPC5023CS
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC5023CS CAD Model

Description

The uPC5023CS is a Silicon Monolithic Integrated Circuit designed by NEC (now Renesas Electronics). This is a prescaler IC typically used in frequency synthesizer applications. It's a high-performance, low-power device designed for a variety of communication and instrumentation equipment.

Applications

  • Frequency Synthesizers: Used to divide the frequency of a reference oscillator in PLL circuits.
  • Communication Equipment: Employed in wireless communication devices like radios and transceivers.
  • Test and Measurement Instruments: Integrated into frequency counters and signal generators.
  • Satellite Receivers: Used in the downconversion stage of satellite TV receivers.

Features

  • High-Frequency Operation: Capable of operating at high frequencies (typically up to several GHz).
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.
  • Divide-by-64 Prescaler: Divides the input frequency by a factor of 64.
  • Single Power Supply: Operates from a single power supply voltage.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Simplified Circuit Design: Reduces the complexity of frequency synthesizer circuits.
  • Accurate Frequency Division: Provides precise frequency division for stable frequency generation.
  • Low Noise Performance: Minimizes noise contribution in the frequency synthesizer.
  • Extended Battery Life: Low power consumption extends the battery life of portable devices.

Technical Specifications

Typical specifications include:

  • Supply Voltage: 2.7V to 5.5V
  • Input Frequency Range: 0.1 GHz to 3.0 GHz
  • Divide Ratio: 64
  • Power Consumption: 15 mA (typical)
  • Operating Temperature: -40°C to +85°C
  • Package: 8-pin SOP (Small Outline Package)

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Vishay
Diode Cyl Tape
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess