EN
  • EN
  • DE

UPC4558G2

Part No UPC4558G2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description HIGH PERFORMANCE DUAL OPERATIONAL AMPLIFIER  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390810-UPC4558G2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC4558G2 CAD Model

Description

The UPC4558G2 is a dual operational amplifier manufactured by NEC, designed as a general-purpose amplifier for various analog signal processing applications. It contains two independent, high-gain, internally compensated operational amplifiers in a single package.

Applications:

  • Audio amplification
  • Active filters
  • Voltage followers
  • Summing amplifiers
  • Integrators and differentiators
  • Signal conditioning circuits

Features:

  • Dual operational amplifiers
  • High open-loop gain
  • Internal frequency compensation
  • Short-circuit protection
  • Wide input voltage range
  • Low input bias current

Benefits:

  • Space-saving design due to the dual op-amp configuration, reducing component count.
  • Stable operation without external compensation components, simplifying circuit design.
  • Protection against output short circuits, enhancing circuit reliability.
  • Versatile usage in various analog circuit designs due to its high gain and wide input voltage range.
  • Improved accuracy in signal processing due to low input bias current.

Additional Details:

The UPC4558G2 is typically available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Its internal frequency compensation simplifies circuit design, eliminating the need for external compensation components in many applications. The short-circuit protection feature protects the amplifier from damage due to accidental shorts, increasing its reliability in demanding applications. The UPC4558G2 is often used in applications where cost-effectiveness and reliable performance are critical factors. It is a popular choice among electronic engineers for both new designs and replacements in existing equipment. The G2 designation likely indicates a specific revision or performance grade of the UPC4558.

You May Also Be Interested in

NEC
Lowest to $90.9990
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4966 $59.5920
285+ $0.4075 $116.1375
440+ $0.3948 $173.7120
605+ $0.3820 $231.1100
785+ $0.3693 $289.9005
1,050+ $0.3310 $347.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess