EN
  • EN
  • DE

UPC451G2-T1

Part No UPC451G2-T1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390791-UPC451G2-T1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPC451G2-T1 CAD Model

Description

The UPC451G2-T1 is a dual operational amplifier manufactured by NEC. Designed for diverse audio and general-purpose applications, this amplifier offers stable performance and reliability.

Applications:

  • Audio Amplification: Commonly found in preamplifiers, power amplifiers, and headphone amplifiers to enhance audio signals.
  • Active Filters: Used in low-pass, high-pass, band-pass, and notch filters to shape frequency responses.
  • Voltage Followers: Functions as a buffer amplifier, isolating circuits and preventing signal loading.
  • Signal Conditioning: Utilized in instrumentation amplifiers and data acquisition systems to refine and amplify signals.
  • Oscillators: Applied in oscillator circuits like Wien bridge oscillators for signal generation.

Features:

  • Dual Operational Amplifier: Incorporates two independent op-amps in one package, saving space and costs.
  • Low Noise: Exhibits minimal input noise, which is critical for high-fidelity audio applications.
  • High Gain: Delivers high open-loop gain for accurate signal amplification.
  • Wide Supply Voltage Range: Can operate across a broad voltage range, providing flexibility in various setups.
  • Internal Frequency Compensation: Ensures stable operation without the need for external compensation components.

Benefits:

  • Enhanced Audio Quality: Low noise and high gain work together to produce clear, accurate audio reproduction.
  • Simplified Circuit Design: Internal compensation streamlines the design process, reducing the number of components needed.
  • Versatile Use: Suitable for a wide range of applications, owing to its reliable and stable performance.
  • Cost-Effective Solution: Housing two op-amps in one package helps lower overall system costs.
  • Improved Stability: With internal frequency compensation, stable operation is guaranteed, even under capacitive loads.

Technical Specifications: The UPC451G2-T1 typically offers a gain bandwidth product in the MHz range and a slew rate tailored for audio frequencies, as well as low input bias current. For detailed specific values, consulting the manufacturer's datasheet is recommended. The package is commonly surface-mount, such as SOP (Small Outline Package), facilitating efficient board assembly.

In summary, the UPC451G2-T1 stands out as a reliable and adaptable operational amplifier, ideally suited for various applications demanding robust performance and ease of integration.

You May Also Be Interested in

Atmel
Lowest to $1.9623
ON Semiconductor
Lowest to $3.3622
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4528 $58.8640
315+ $0.3708 $116.8020
485+ $0.3592 $174.2120
665+ $0.3477 $231.2205
860+ $0.3361 $289.0460
1,150+ $0.3015 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,500 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess