EN
  • EN
  • DE

UPC451G2-E2-ATT

Part No UPC451G2-E2-ATT
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390790-UPC451G2-E2-ATT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC451G2-E2-ATT CAD Model

Description

The UPC451G2-E2-ATT is a dual operational amplifier manufactured by NEC. It's designed for a wide range of audio and general-purpose applications, offering stable performance and reliability.

Applications:

  • Audio Amplification: Used in preamplifiers, power amplifiers, and headphone amplifiers.
  • Active Filters: Employed in low-pass, high-pass, band-pass, and notch filters.
  • Voltage Followers: Used as buffer amplifiers to isolate circuits.
  • Signal Conditioning: Utilized in instrumentation amplifiers and data acquisition systems.
  • Oscillators: Applied in various oscillator circuits, such as Wien bridge oscillators.

Features:

  • Dual Operational Amplifier: Contains two independent op-amps in a single package, saving space and cost.
  • Low Noise: Exhibits low input noise characteristics, suitable for audio applications.
  • High Gain: Offers high open-loop gain, ensuring accurate signal amplification.
  • Wide Supply Voltage Range: Operates over a broad supply voltage range, enhancing flexibility.
  • Internal Frequency Compensation: Provides stable operation without the need for external compensation components.

Benefits:

  • Improved Audio Quality: Low noise and high gain contribute to clear and accurate audio reproduction.
  • Simplified Circuit Design: Internal compensation simplifies circuit design and reduces component count.
  • Versatile Applications: Suitable for a wide range of applications due to its stable performance and reliability.
  • Cost-Effective Solution: Dual op-amp in a single package reduces overall system cost.
  • Enhanced Stability: Internal frequency compensation ensures stable operation, even with capacitive loads.

Technical Specifications: The UPC451G2-E2-ATT typically features a gain bandwidth product in the MHz range, a slew rate suitable for audio frequencies, and low input bias current. The specific values can be found in the manufacturer's datasheet. It is commonly available in surface-mount packages, such as SOP (Small Outline Package), for efficient board assembly.

The UPC451G2-E2-ATT is a reliable and versatile operational amplifier suitable for diverse applications, offering good performance and ease of use.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess