EN
  • EN
  • DE

UPC3551TA-E1

Part No UPC3551TA-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390669-UPC3551TA-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC3551TA-E1 CAD Model

Description

The UPC3551TA-E1 is a high-performance operational amplifier from NEC (now Renesas Electronics). It's designed for various signal amplification and conditioning applications, offering a good balance of speed, precision, and low power consumption. This makes it suitable for use in both general-purpose and more specialized electronic circuits.

Applications:

  • Audio Amplification: Used in preamplifiers, headphone amplifiers, and other audio signal processing circuits.
  • Active Filters: Implemented in various filter designs (e.g., low-pass, high-pass, band-pass) for signal shaping.
  • Instrumentation Amplifiers: Employed in precision measurement circuits for amplifying small signals from sensors.
  • Voltage Followers: Used as buffer amplifiers to isolate circuits and provide impedance matching.
  • Current-to-Voltage Converters: Converts current signals into voltage signals, often used with photodiodes or other current-output sensors.

Features:

  • High Gain Bandwidth Product: Offers sufficient bandwidth for audio and other moderate-frequency applications.
  • Low Input Bias Current: Minimizes errors due to input current, important for high-impedance circuits.
  • Low Input Offset Voltage: Reduces DC errors in amplification, improving accuracy.
  • Single or Dual Supply Operation: Allows for flexible power supply configurations.
  • Small Package Size: The TA package enables compact circuit designs.

Benefits:

  • Improved Signal Quality: Amplifies signals accurately with minimal distortion and noise.
  • Enhanced Circuit Performance: Provides stable and reliable operation in a variety of applications.
  • Reduced Power Consumption: Operates efficiently, minimizing power drain in battery-powered devices.
  • Simplified Circuit Design: Easy to implement in existing and new designs.
  • Cost-Effective Solution: Offers a good balance of performance and price.

Additional Details:

The UPC3551TA-E1 typically requires external components such as resistors and capacitors to set the gain and frequency response of the amplifier. Refer to the manufacturer's datasheet for detailed specifications, including voltage ranges, temperature coefficients, and other critical parameters. Careful selection of external components is crucial for achieving optimal performance. Datasheets specify the gain-bandwidth product (GBW), slew rate, and input/output voltage ranges.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess