EN
  • EN
  • DE

UPC3221GV-A

Part No UPC3221GV-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390597-UPC3221GV-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC3221GV-A CAD Model

Description

The UPC3221GV-A is a silicon monolithic integrated circuit manufactured by NEC (now Renesas Electronics). It's designed as a broadband amplifier, commonly used in communication and signal processing applications. Its role is to amplify signals while minimizing distortion and maintaining signal integrity over a wide frequency range.

Applications

  • CATV Systems: Deployed in cable television distribution networks to increase signal strength.
  • Satellite Receivers: Used in LNBs (Low Noise Block downconverters) to amplify the weak signals from satellites.
  • Wireless Communication Devices: Integrated into transceivers for signal amplification in wireless systems.
  • Test and Measurement Equipment: Utilized in signal generators and spectrum analyzers for precise signal amplification.
  • General Purpose Amplification: Suitable for broadband amplification across diverse electronic circuits and systems.

Features

  • High Gain: Provides significant signal amplification.
  • Wide Bandwidth: Operates effectively across a broad frequency range, enabling versatility.
  • Low Noise Figure: Minimizes noise during amplification, preserving signal quality.
  • High Output Power: Delivers a substantial output power level for driving subsequent circuitry.
  • Single Power Supply Operation: Operates with a single voltage supply, simplifying circuit design.
  • Compact Package: Available in a small surface mount package, suitable for compact designs.

Benefits

  • Improved Signal Strength: Increases signal levels, leading to better performance in communication systems.
  • Enhanced Signal Quality: Maintains signal integrity through low-noise amplification.
  • Versatile Application: Well-suited for a broad range of applications due to its wide bandwidth and high gain.
  • Simplified Circuit Design: Easier integration thanks to its single power supply operation.
  • Reduced System Cost: Provides a cost-effective solution for signal amplification needs.

Additional Details

The UPC3221GV-A usually requires external components for impedance matching and biasing. Consult the device's datasheet for specific operating conditions and recommended application circuits. It is crucial to operate the device within its specified voltage and current limits for reliable performance. Depending on the operating conditions, appropriate heat sinking may be required to prevent overheating. The device is typically supplied in tape and reel packaging for automated assembly. The “-A” suffix likely designates a specific grade or version of the UPC3221GV.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7879 $62.5765
80+ $1.4669 $117.3520
125+ $1.4207 $177.5875
170+ $1.3756 $233.8520
220+ $1.3294 $292.4680
295+ $1.1920 $351.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess