EN
  • EN
  • DE

UPC319G2-T2

Part No UPC319G2-T2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390579-UPC319G2-T2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC319G2-T2 CAD Model

Description

The UPC319G2-T2 is a silicon monolithic integrated circuit from NEC, intended for use as a wideband amplifier. Its likely function is to amplify signals across a broad range of frequencies in various applications. Datasheet information is needed for precise specifications, but the common uses for such an amplifier are as follows:

Applications:

      
  • Cable TV Systems: Amplifying television signals for distribution throughout a network.
  •   
  • Satellite Communication: Enhancing weak signals received from satellites.
  •   
  • Wireless Networks: Boosting the range and strength of wireless signals.
  •   
  • Test Equipment: Amplifying signals for accurate measurement in laboratory settings.
  •   
  • RF Amplification: General-purpose amplification in radio frequency circuits.

Features:

      
  • Wide Bandwidth: Capable of amplifying a broad spectrum of frequencies.
  •   
  • High Gain: Increases the amplitude of input signals significantly.
  •   
  • Low Noise Figure: Minimizes added noise during amplification.
  •   
  • Stable Operation: Provides reliable performance under various operating conditions.
  •   
  • Compact Size: Allows for easy integration into different circuit designs.

Benefits:

      
  • Improved Signal Strength: Enhances the quality and clarity of weak signals.
  •   
  • Extended Range: Increases the operational distance of communication systems.
  •   
  • Reduced Signal Loss: Compensates for signal attenuation over long distances.
  •   
  • More Accurate Measurements: Provides clearer signals for precise testing.
  •   
  • Simplified Circuit Integration: Easy to implement in a variety of electronic devices.

The UPC319G2-T2, as a wideband amplifier, is likely used in applications requiring the boosting of signal strength over a range of frequencies. Specific details, such as voltage requirements, gain levels, and precise bandwidth, would be available in the device datasheet. Its reliable design allows for consistent performance in diverse RF and communication applications where signal integrity is essential.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Lowest to $90.9990
NEC
Lowest to $84.4190
NEC
Lowest to $291.2610
NEC
Lowest to $25.0254

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess