EN
  • EN
  • DE

UPC2797G

Part No UPC2797G
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983434-UPC2797G
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC2797G CAD Model

Description

The uPC2797G is a Silicon Bipolar MMIC Wideband Amplifier manufactured by NEC (now Renesas Electronics). It's designed for use in various communication and instrumentation applications requiring high gain and low noise over a broad frequency range.

Applications

  • Cellular and PCS Base Stations: Used as a gain stage in receiver and transmitter circuits.
  • CATV Amplifiers: Employed in cable television systems for signal amplification.
  • Instrumentation Amplifiers: Utilized in test and measurement equipment for signal conditioning.
  • Satellite Communications: Applied in LNBs (Low Noise Block downconverters) and other satellite communication systems.
  • Wireless LAN (WLAN): Incorporated in wireless network devices for signal amplification.

Features

  • Wideband Frequency Response: Operates over a broad frequency range, typically from DC to several GHz.
  • High Gain: Provides substantial gain for signal amplification.
  • Low Noise Figure: Exhibits a low noise figure, ensuring minimal signal degradation.
  • High Output Power: Delivers sufficient output power for driving subsequent circuit stages.
  • Single Power Supply Operation: Operates from a single positive voltage supply.
  • Small Package: Available in a compact surface-mount package, saving board space.

Benefits

  • Improved Signal Quality: Amplifies weak signals while minimizing noise, resulting in enhanced signal quality.
  • Increased System Performance: Boosts the overall performance of communication and instrumentation systems.
  • Simplified Circuit Design: Reduces the complexity of circuit design with its high gain and wideband characteristics.
  • Compact Footprint: Saves valuable board space due to its small package size.
  • Cost-Effective Solution: Offers a cost-effective solution for signal amplification needs.

The uPC2797G is a versatile wideband amplifier suitable for a wide range of applications. Its high gain, low noise figure, and broad frequency response make it an excellent choice for improving signal quality and boosting system performance. Specific details like gain value, noise figure, and operating frequency range can be found in the Renesas Electronics datasheet. It typically requires external matching components for optimal performance at desired frequencies.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess