EN
  • EN
  • DE

UPC2788GR-E1

Part No UPC2788GR-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390422-UPC2788GR-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2788GR-E1 CAD Model

Description

The UPC2788GR-E1 is a silicon MMIC wideband amplifier designed for applications requiring high gain and low noise figure. Manufactured by NEC (now CEL), this amplifier operates in a wide frequency range, making it suitable for various communication and instrumentation systems. It offers excellent linearity and is designed for easy integration into existing circuits.

Applications

  • Cellular and PCS Base Stations: Serves as a low-noise amplifier (LNA) or intermediate gain stage in receiver front-ends.
  • Wireless LAN (WLAN): Used in access points and client devices to improve signal sensitivity.
  • Cable TV (CATV) Systems: Found in headends and distribution amplifiers to enhance signal quality.
  • Satellite Communication Systems: Implemented in LNBs (Low Noise Block downconverters) for satellite receivers.
  • Test and Measurement Equipment: Used in signal analyzers and spectrum analyzers to amplify weak signals.

Features

  • Wideband Operation: Operates over a broad frequency range, allowing for versatile use in different applications.
  • High Gain: Provides substantial signal amplification to improve signal strength.
  • Low Noise Figure: Minimizes added noise, ensuring a high signal-to-noise ratio.
  • Excellent Linearity: Maintains signal integrity by minimizing distortion.
  • Silicon MMIC Technology: Offers a compact and reliable solution.
  • Surface Mount Package: Facilitates easy and efficient integration into circuit boards.

Benefits

  • Improved Signal Reception: Amplifies weak signals, increasing communication range and reliability.
  • Enhanced System Performance: Low noise figure ensures optimal signal clarity and minimizes errors.
  • Reduced Signal Distortion: Excellent linearity preserves signal fidelity, crucial for accurate data transmission.
  • Simplified Design: Integrated matching networks simplify circuit design and implementation.
  • Increased Reliability: Robust silicon MMIC design ensures long-term stability and performance.

Additional Details

The UPC2788GR-E1 operates with a single positive supply voltage, typically around +5V. Its internally matched input and output impedance simplifies integration into 50-ohm systems. The compact surface mount package is designed for high-density board layouts. This amplifier's combination of high gain, low noise figure, and wideband operation makes it a suitable choice for a variety of applications where signal amplification and noise reduction are critical. The typical gain is around 20 dB, with a noise figure typically below 3 dB. Careful consideration of biasing and thermal management is essential for optimal performance and reliability. It provides an effective solution for enhancing signal strength in various communication and instrumentation applications.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Lowest to $32.5000
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess