Products specifications Report Issue?

Case / Package SOT-23
Frequency 1 GHz
Lead Free Contains Lead
Nominal Supply Current 22 mA
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1110948-UPC2710T
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC2710T CAD Model

Description

The NEC UPC2710T is a high frequency amplifier designed for use in various electronic applications.

  • Frequency Range: 1 GHz
  • Type: Custom Part
  • Package Type: SOT-23
  • Popularity: Medium
  • Supply and Demand: Limited
  • Nominal Supply Current: 22 mA
  • RoHS: Non-Compliant (Contains Lead)

You May Also Be Interested in

Winbond Electronics
16Mb Serial NOR Flash 133MHz XSON8
Lowest to $1.2449
ECAD model for W25Q16JWXHIQ
Vishay
Res Metal Glaze 470K Ohm 1% 0.25W(1/4W) ±200ppm/C Conformal Coated AXL Automotive Ammo
Need more? Email Us
ECAD model for VR25000004703FA500
Samtec Inc.
CONN BRD STACK .100" 32POS / 32 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for ZW-16-10-G-D-385-225
Maruwa
Need more? Email Us
ECAD model for VC30R2E471K-TS
Anaren
SIGNAL CONDITIONING / RF IC
Lowest to $8.8637
ECAD model for X3C14P1-03S
Vishay
new, original packaged
Need more? Email Us
ECAD model for VJ0402A470GXAAC
JST Sales America Inc.
CONN XA RECEPT HOUSING 5POS 2.5M / 5 Rectangular Connectors - Housings Receptacle Natural 0.098" (2.50mm)
Lowest to $0.0619
ECAD model for XARR-05VF
Comchip Technology
RECTIFIER ULTRA FAST RECOVERY 60 / Diode Standard 600 V 30A Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for US1J-HF
Samtec Inc.
CONN BRD STACK .100" 11POS / 11 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for ZW-11-12-G-S-840-100

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.3603 $74.1618
13+ $10.1418 $131.8434
20+ $9.8249 $196.4980
28+ $9.5080 $266.2240
36+ $9.1911 $330.8796
48+ $8.2403 $395.5344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention