EN
  • EN
  • DE

X3C14P1-03S

Part No X3C14P1-03S
Manufacturer Anaren
Catalog RF Misc ICs and Modules
Description SIGNAL CONDITIONING  /  RF IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr TTM Technologies, Inc.
Package Tape & Reel (TR)
Base Product Number X3C14P1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 2,000
Win Source Part Number 1109955-X3C14P1-03S
Ultra Librarian 3D Model Ultra Librarian X3C14P1-03S CAD Model

Description

The X3C14P1-03S is a surface-mount directional coupler manufactured by Anaren. This component is designed to sample a defined amount of the electromagnetic power in a transmission line. It offers excellent performance characteristics and is ideal for a variety of RF and microwave applications.

Applications

  • Power monitoring: Measuring forward and reflected power in RF systems.
  • Signal sampling: Extracting a small portion of a signal for analysis.
  • VSWR measurement: Determining the voltage standing wave ratio in transmission lines.
  • ALC circuits: Automatic level control in transmitters and receivers.
  • Radar systems: Power splitting and combining in radar transceivers.

Features

  • Surface mount design: Facilitates automated assembly and reduces board space.
  • High directivity: Ensures accurate signal sampling and minimal interference.
  • Low insertion loss: Minimizes signal attenuation in the main transmission line.
  • Excellent return loss: Reduces reflections and improves signal integrity.
  • Compact size: Allows for integration into small form-factor devices.

Benefits

  • Precise power monitoring: Enables accurate measurement of RF power levels.
  • Improved system performance: Reduces signal reflections and improves signal integrity.
  • Simplified circuit design: Provides a convenient solution for signal sampling and power splitting.
  • Reduced assembly costs: Surface mount design facilitates automated assembly.
  • Enhanced reliability: High-quality construction ensures consistent performance.

Additional Details

The X3C14P1-03S typically operates over a specific frequency range. Key specifications include coupling factor (the amount of power sampled), directivity (the isolation between the coupled port and the isolated port), insertion loss, and return loss. The component is constructed using materials suitable for high-frequency operation and is designed to meet or exceed industry standards for RF components. The compact size and surface-mount design make it easy to integrate into a variety of PCB layouts. It's commonly used in wireless communication systems, test equipment, and other RF and microwave applications. Impedance is usually 50 ohms.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,658 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess