The UPC1883ACT is a single-chip electronic volume and tone control IC designed for audio applications. This IC integrates functions such as volume control, bass and treble control, and input selector, reducing the external components needed for audio signal processing. It is designed to offer improved audio quality and ease of use in various audio devices.
Applications:
- Audio preamplifiers in stereo systems
- Volume and tone control in TVs
- Audio mixing consoles
- Car audio systems
- Multimedia speakers
Features:
- Electronic volume control
- Bass and treble control
- Input selector function
- Low distortion
- Low noise
- Wide operating voltage range
Benefits:
- Reduced component count and board space
- Simplified circuit design
- Improved audio quality
- Precise and reliable control
- Enhanced reliability
The UPC1883ACT provides precise control over audio parameters, which improves the user experience. The electronic volume control offers smoother adjustments compared to mechanical potentiometers, minimizing noise during adjustments. Its low distortion and low noise characteristics ensure a clear and high-fidelity audio output. Its integration helps reduce the overall cost and size of audio systems.
Technical Specifications: The operating voltage typically ranges from 4.5V to 13.5V. The total harmonic distortion plus noise (THD+N) is usually below 0.05%. The input impedance is designed to be high, preventing signal degradation. The control range for bass and treble is typically ±12dB.