The UPC1881CT is a single-chip preamplifier designed for use in audio and video equipment. It integrates multiple functions to simplify circuit design and reduce component count. This preamplifier offers features such as input selectors, volume control, and tone control, all within a single integrated circuit.
Applications:
- Audio preamplifiers in stereo systems
- Volume and tone control circuits in televisions
- Signal processing in audio mixers
- Audio amplification in portable audio devices
Features:
- Single-chip preamplifier solution
- Integrated input selectors
- Electronic volume control
- Tone control functions (bass, treble)
- Low noise and distortion
- Wide operating voltage range
Benefits:
- Reduced component count and board space
- Simplified circuit design
- Improved audio quality due to low noise and distortion
- Precise electronic volume and tone control
- Enhanced reliability and stability
The UPC1881CT typically includes features to adjust bass and treble, offering a more customizable audio experience. Its low distortion characteristics contribute to a clean and accurate sound reproduction. The electronic volume control provides precise and reliable adjustment compared to traditional mechanical potentiometers, improving the lifespan and performance of the audio system.
Technical Specifications: The device typically operates on a supply voltage range of 5V to 12V. The gain is adjustable, and the total harmonic distortion (THD) is typically less than 0.1%. The input impedance is high to minimize loading effects on the input signal.