EN
  • EN
  • DE

UPC1686G

Part No UPC1686G
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description GENERAL PURPOSE 5 V FREQUENCY DOWN-CONVERTER IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390094-UPC1686G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC1686G CAD Model

Description

The UPC1686G is a wideband amplifier IC manufactured by NEC (now Renesas Electronics). Similar to the UPC1685G, it's designed for high-frequency applications requiring amplification with minimal noise. The UPC1686G is commonly used in communication systems, instrumentation, and other applications where a high-gain, low-noise amplifier is needed.

Applications

  • CATV Amplifiers: Used in cable television infrastructure to amplify signals for clear reception.
  • Satellite Communication: Found in satellite receivers and transmitters for signal amplification.
  • Test and Measurement Equipment: Integrated into instruments requiring precise signal amplification, like spectrum analyzers.
  • RF Front-Ends: Used as a low-noise amplifier (LNA) in RF receiver front-ends.
  • Wireless LAN: Employed in wireless local area network (WLAN) devices.

Features

  • Wideband Operation: Supports a wide range of frequencies, making it versatile for different applications.
  • High Gain: Provides substantial signal amplification for weak signals.
  • Low Noise Figure: Minimizes added noise, maintaining signal integrity.
  • Single Power Supply: Operates with a single voltage source, simplifying power supply design.
  • Compact Package: Comes in a small package for easy integration into compact devices.

Benefits

  • Increased Signal Sensitivity: Amplifies weak signals for better detection and processing.
  • Improved Signal-to-Noise Ratio: Low noise figure ensures a cleaner amplified signal.
  • Simplified Design: Single power supply reduces complexity in circuit design.
  • Space-Saving: Small package allows for use in miniaturized devices.
  • Versatile Use: Suitable for various high-frequency amplification needs.

Additional Details

The UPC1686G's performance characteristics, such as gain, bandwidth, and noise figure, are typically defined in its datasheet. External components are often needed to optimize performance based on specific application requirements. Impedance matching networks are crucial to ensure efficient signal transfer. Refer to the datasheet for detailed specifications and recommended operating conditions. Proper heat sinking may be required depending on the operating conditions and power dissipation.

You May Also Be Interested in

NEC
Lowest to $25.0254
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $26.6863
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess