EN
  • EN
  • DE

UPC1099GS-E1-A

Part No UPC1099GS-E1-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389914-UPC1099GS-E1-A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC1099GS-E1-A CAD Model

Description

The UPC1099GS-E1-A is a wideband amplifier IC manufactured by NEC. It's designed for applications requiring high gain and low noise amplification over a broad frequency range. This amplifier is commonly employed in various communication systems and signal processing circuits.

Applications:

  • CATV systems: Used as a gain stage in cable television amplifiers.
  • Satellite receivers: Used in LNBs (Low-Noise Block downconverters) for signal amplification.
  • Wireless communication equipment: Employed in base stations and other wireless devices for signal boosting.
  • Measurement instruments: Used in spectrum analyzers and signal generators to amplify weak signals.
  • General-purpose amplification: Can be utilized in any circuit requiring wideband, low-noise amplification.

Features:

  • Wide bandwidth: Operates effectively over a broad frequency range, allowing it to amplify various signals.
  • High gain: Provides significant signal amplification, improving signal strength and clarity.
  • Low noise figure: Minimizes the amount of noise added to the signal during amplification, ensuring high signal quality.
  • Single supply voltage: Operates on a single voltage supply, simplifying circuit design and power management.
  • Surface-mount package: Available in a small surface-mount package, enabling compact and efficient circuit layouts.

Benefits:

  • Improved signal quality: Amplifies signals while minimizing noise, leading to clearer and more reliable communication.
  • Extended communication range: Increases the distance over which signals can be transmitted and received effectively.
  • Enhanced system performance: Boosts the overall performance of communication systems and signal processing circuits.
  • Simplified circuit design: The single-supply voltage and surface-mount package simplify circuit design and manufacturing.
  • Reduced component count: Integrates multiple amplification functions into a single chip, reducing the number of discrete components required.

Technical Specifications:

While specific specifications may vary depending on the exact configuration and application, typical parameters include a gain of around 20dB, a noise figure of approximately 3dB, and a bandwidth extending from several MHz to several GHz. It generally operates on a 5V power supply. Consult the datasheet for definitive performance metrics for your use case. The package type is typically a small outline package (SOP).

You May Also Be Interested in

Protek Devices
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4597 $59.7610
310+ $0.3777 $117.0870
475+ $0.3661 $173.8975
655+ $0.3546 $232.2630
845+ $0.3419 $288.9055
1,130+ $0.3072 $347.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess