EN
  • EN
  • DE

UPB1618GS-E1

Part No UPB1618GS-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389743-UPB1618GS-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPB1618GS-E1 CAD Model

Description

The UPB1618GS-E1 is a silicon monolithic integrated circuit from NEC. This device is designed as a high-performance downconverter for satellite receiver applications. It is commonly employed in LNBs (Low Noise Block downconverters) to amplify and downconvert signals received from satellite dishes to lower intermediate frequencies suitable for processing by the receiver.

Applications

  • Direct Broadcast Satellite (DBS) Receivers: Used in LNBs to downconvert Ku-band signals.
  • Satellite TV Systems: An integral part of satellite television reception equipment.
  • Satellite Communication Systems: Employed in satellite communication systems for signal processing.

Features

  • High Conversion Gain: Provides strong signal amplification during downconversion.
  • Low Noise Figure: Minimizes noise introduced during the downconversion process.
  • Integrated LO (Local Oscillator): Simplifies system design by including the local oscillator.
  • Low Current Consumption: Reduces power requirements for LNB applications.
  • Compact Package: Enables smaller and more efficient LNB designs.

Benefits

  • Improved Signal Quality: High conversion gain and low noise figure ensure a clearer, stronger signal.
  • Simplified System Design: The integrated LO reduces the need for external components.
  • Reduced Power Consumption: Low current consumption contributes to energy-efficient LNBs.
  • Enhanced System Performance: Enables robust and reliable satellite signal reception.
  • Compact System Size: Facilitates smaller and more efficient LNB designs.

Specifications

The UPB1618GS-E1 is designed to operate within the Ku-band frequency range, typically from 10.7 GHz to 12.75 GHz. The conversion gain is usually around 25 dB to 35 dB. The noise figure is in the range of 1.5 dB to 2.5 dB. The LO frequency is internally set for downconversion to an intermediate frequency (IF) typically ranging from 950 MHz to 2150 MHz. The supply voltage is commonly +5V. The device is usually packaged in a small surface-mount package for easy integration into LNB designs.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $26.6863
NEC
Lowest to $84.4190
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $9.7932
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess