EN
  • EN
  • DE

UPB1502GR-E1

Part No UPB1502GR-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 1.7 GHz/ 2.0 GHz LOW-POWER TWO-MODULUS PRESCALER DIVIDED-BY-64/65, 128/129
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389729-UPB1502GR-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPB1502GR-E1 CAD Model

Description

The UPB1502GR-E1 is a silicon monolithic integrated circuit manufactured by NEC. Similar to the UPB1502GR, it is designed for use in direct broadcast satellite (DBS) receivers as a low noise block downconverter (LNB). It amplifies and downconverts the high-frequency signals received from the satellite dish to a lower intermediate frequency (IF) for processing. The '-E1' suffix likely indicates a specific revision or packaging variant.

Applications

  • Direct Broadcast Satellite (DBS) Receivers: Serves as the front-end LNB in satellite receivers for signal amplification and downconversion.
  • Satellite TV Systems: A vital component in satellite television receiving systems.
  • Satellite Communication Systems: Utilized in satellite communication equipment for signal reception and processing.

Features

  • Low Noise Figure: Minimizes noise introduced during signal amplification.
  • High Gain: Amplifies weak satellite signals for improved reception.
  • Low Current Consumption: Reduces power dissipation within the LNB.
  • High Image Rejection: Suppresses unwanted image frequencies, enhancing signal clarity.
  • Integrated Local Oscillator (LO): Simplifies design by integrating the LO on the chip.

Benefits

  • Improved Signal Quality: Provides a better signal-to-noise ratio for clearer reception due to its low noise figure and high gain.
  • Simplified System Design: The integrated LO reduces the number of external components required.
  • Reduced Power Consumption: Contributes to more energy-efficient LNB designs.
  • Enhanced System Performance: High image rejection results in improved receiver performance.
  • Compact LNB Design: Facilitates the creation of smaller and more efficient LNBs due to the integrated functionality.

Specifications

The UPB1502GR-E1 is designed for operation in the Ku-band frequency range, typically covering 10.7 GHz to 12.75 GHz. The noise figure is typically in the range of 0.8 dB to 1.2 dB. The gain is usually between 50 dB and 60 dB. The intermediate frequency (IF) output is generally around 950 MHz to 2150 MHz. The supply voltage is typically +5V. As with the UPB1502GR, it is commonly packaged in a small surface-mount package.

You May Also Be Interested in

NEC
Lowest to $89.8648
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $22.5849
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Lowest to $84.4190
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess