EN
  • EN
  • DE

UPA670T

Part No UPA670T
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389593-UPA670T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA670T CAD Model

Description

The UPA670T is a power MOSFET from NEC, designed for use in various power switching applications. This component is optimized for efficiency and reliability, making it suitable for a wide range of electronic devices and power management systems.

Applications

  • DC-DC Converters
  • Power Supplies
  • Motor Control Circuits
  • LED Lighting Systems
  • Battery Management Systems

Features

  • Low on-resistance (RDS(on)), minimizing power losses and improving efficiency.
  • High-speed switching capability, allowing for efficient operation at high frequencies.
  • Gate charge optimized for efficient switching.
  • Surface-mount package for ease of assembly and compact design.
  • Avalanche rated for enhanced reliability and robustness against voltage transients.

Benefits

  • Improved energy efficiency in power conversion applications, reducing heat generation and power consumption.
  • Enhanced system performance due to fast switching speeds, enabling quicker response times.
  • Simplified circuit design with easy-to-use gate drive characteristics.
  • Reduced board space requirements due to its compact surface-mount package.
  • Increased system reliability and protection against voltage spikes.

Additional Details

The UPA670T is a N-channel MOSFET. The specific voltage and current ratings should be consulted from the datasheet to ensure proper application within the design's operating parameters. The datasheet also provides information on thermal resistance and safe operating area, which are critical for thermal management. Consider using appropriate heatsinking if necessary, based on the application's power dissipation requirements. This MOSFET is suitable for both hard-switched and resonant topologies. Always adhere to the recommended soldering profiles for surface mount components during assembly.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $90.9990
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $1.9566
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1802 $58.5650
785+ $0.1478 $116.0230
1,210+ $0.1432 $173.2720
1,670+ $0.1386 $231.4620
2,160+ $0.1340 $289.4400
2,885+ $0.1201 $346.4885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,800 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess