EN
  • EN
  • DE

UPA2753GR-E1-A

Part No UPA2753GR-E1-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389465-UPA2753GR-E1-A
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian UPA2753GR-E1-A CAD Model

Description

The UPA2753GR-E1-A is a P-Channel Power MOSFET designed for power management applications, manufactured by NEC (now Renesas Electronics). It is well-suited for applications requiring efficient load switching and power conversion.

Applications

  • Load Switching: Used in electronic circuits for switching power to various loads.
  • DC-DC Converters: Suitable for DC-DC converters to provide efficient and stable power conversion.
  • Power Management in Portable Devices: Ideal for battery-powered devices and portable electronics to minimize energy consumption.
  • Motor Control: Used in low-power motor control circuits.
  • LED Lighting: Employed in LED driver circuits.

Features

  • P-Channel MOSFET: Offers flexibility in circuit design.
  • Low On-Resistance (Rds(on)): Reduces power loss and heat generation, enhancing efficiency.
  • Low Gate Charge (Qg): Enables high-speed switching, reducing switching losses.
  • Surface Mount Package: Designed for automated assembly.
  • Pb-Free and RoHS Compliant: Complies with environmental regulations.

Benefits

  • High Efficiency: Contributes to efficient power conversion with low on-resistance and gate charge.
  • Compact Design: Enables space-saving designs due to its surface mount package.
  • Reliable Performance: Manufactured by NEC/Renesas, ensuring quality and reliability.
  • Simplified Circuit Design: The P-Channel configuration simplifies design in some applications.
  • Environmentally Friendly: Pb-free and RoHS compliant, reducing environmental impact.

Additional Details

The UPA2753GR-E1-A has a defined drain-source voltage (Vds) rating. The specific Rds(on) and Qg values are available in the Renesas datasheet. It is typically supplied in tape and reel packaging for automated assembly. Consider proper thermal management to maintain device operating temperature within specified limits.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Via
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Qualcomm
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess