EN
  • EN
  • DE

UPA1915TE-T1-A

Part No UPA1915TE-T1-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389269-UPA1915TE-T1-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA1915TE-T1-A CAD Model

Description

The UPA1915TE-T1-A is a P-channel power MOSFET manufactured by Renesas (formerly NEC Electronics). This device is designed for efficient switching and load management in various electronic applications. A key feature is its low on-state resistance, which minimizes power losses and enhances overall energy efficiency. Its compact package makes it suitable for space-constrained applications.

Applications:

      
  • Power Management Circuits: Used in DC-DC converters and voltage regulators for efficient power conversion.
  •   
  • Load Switching: Suitable for switching different loads in electronic systems.
  •   
  • Battery Management Systems: Incorporated into battery charging and discharging circuits for optimal performance.
  •   
  • Portable Electronics: Employed in devices like smartphones, tablets, and other mobile devices.
  •   
  • LED Lighting Control: Utilized in LED drivers and control circuits for efficient lighting solutions.

Features:

      
  • P-Channel MOSFET: Offers convenient drive characteristics for specific circuit designs.
  •   
  • Low On-State Resistance (RDS(on)): Reduces power dissipation and improves efficiency.
  •   
  • High-Speed Switching: Enables efficient operation in high-frequency switching applications.
  •   
  • Compact Surface Mount Package: Facilitates automated assembly and space-saving designs.
  •   
  • Environmentally Friendly: RoHS compliant, ensuring adherence to environmental standards.

Benefits:

      
  • Improved Efficiency: Low RDS(on) minimizes power losses, leading to enhanced energy efficiency.
  •   
  • Reduced Heat Dissipation: Lower power dissipation reduces heat generation, increasing system reliability.
  •   
  • Space-Saving Design: Small package allows for smaller and more compact designs.
  •   
  • Enhanced Performance: Fast switching speeds contribute to improved dynamic performance.
  •   
  • Environmentally Responsible: RoHS compliance ensures minimal environmental impact.

Technical Specifications: The UPA1915TE-T1-A typically includes ratings for drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). Exact specifications can be found in the datasheet. Other critical parameters include gate threshold voltage (VGS(th)), input capacitance (Ciss), output capacitance (Coss), and reverse transfer capacitance (Crss). Consult the official Renesas datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Lowest to $291.2610
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Lowest to $25.0254
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess