EN
  • EN
  • DE

UPA1870GR(2)-9JG

Part No UPA1870GR(2)-9JG
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389233-UPA1870GR(2)-9JG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPA1870GR(2)-9JG CAD Model

Description

The UPA1870GR(2)-9JG is likely a power MOSFET from NEC (now Renesas Electronics). Based on the part number, it is expected to share characteristics with the UPA1870GR series, targeting applications requiring efficient power switching. The '(2)' may indicate a specific revision or variation of the device. Low on-resistance and fast switching speeds are probable key features.

Applications:

  • DC-DC converters
  • Power management systems
  • Load switching
  • Voltage regulators
  • Battery management systems

Features:

  • Low on-resistance: Minimizes power dissipation and improves efficiency.
  • High-speed switching: Enables higher switching frequencies and reduces switching losses.
  • Logic level drive: Compatible with logic-level control signals.
  • Surface mount package: Facilitates automated assembly and compact designs.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • High efficiency: Reduces power consumption and heat generation.
  • Simplified circuit design: Logic level drive reduces the need for external driver circuits.
  • Compact solution: Surface mount package allows for smaller board layouts.
  • Improved system performance: Fast switching speed enables higher operating frequencies.
  • Environmentally friendly: RoHS compliance promotes environmental responsibility.

Technical Specifications:

While specific details may vary, typical specifications for devices in this series include:

  • Drain-Source Voltage (V DSS): Typically around 30V
  • Gate-Source Voltage (V GS): Typically +/- 20V
  • Continuous Drain Current (I D): Several Amperes, dependent on thermal characteristics
  • On-Resistance (R DS(on)): Very low, in the milliohm range (dependent on V GS and I D)
  • Gate Threshold Voltage (V GS(th)): Designed for logic-level compatibility
  • Total Gate Charge (Q g): Low for enhanced switching performance

For precise specifications and application guidelines, refer to the manufacturer's datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2206 $115.8150
815+ $0.2137 $174.1655
1,120+ $0.2067 $231.5040
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess