EN
  • EN
  • DE

UPA1815GR-9JG-E2

Part No UPA1815GR-9JG-E2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389212-UPA1815GR-9JG-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA1815GR-9JG-E2 CAD Model

Description

The UPA1815GR-9JG-E2 is a P-channel power MOSFET manufactured by NEC (now Renesas Electronics). It is designed to be used in power management circuits, specifically for load switching and DC-DC conversion where efficiency is a primary concern.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Battery Charging Circuits
  • Power Supplies

Features:

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Surface Mount Package
  • Fast Switching Speed
  • Low Gate Charge

Benefits:

  • Improved Power Efficiency
  • Simplified Drive Circuitry
  • Compact Size
  • Enhanced Performance in High-Frequency Applications
  • Reduced Switching Losses

Additional Details:

The low on-resistance of the UPA1815GR-9JG-E2 minimizes power loss during switching, making it an excellent choice for power-sensitive applications. The P-channel configuration simplifies the drive circuitry, reducing the overall component count and cost. The surface-mount package facilitates automated assembly. It is crucial to refer to the official datasheet for detailed specifications, including the maximum drain current, gate-source voltage, and power dissipation. Proper thermal management, such as using a heat sink, may be required to maintain reliable operation. The '9JG-E2' suffix denotes specific packaging and taping configurations, which should be verified for compatibility with manufacturing processes. This MOSFET finds common use in devices like laptops, smartphones, and other portable electronics where efficient power management is essential. Furthermore, the fast switching speed makes it suitable for applications involving high-frequency operation, contributing to increased system performance.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Lowest to $22.5849
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $89.8648
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess