The UPA1523H is a P-channel power MOSFET manufactured by NEC. It is designed for high-speed switching applications and is commonly used in various electronic devices and systems. This MOSFET offers a low on-resistance, which minimizes power loss during operation, contributing to higher energy efficiency.
Applications
- DC-DC converters
- Power management circuits
- Load switches
- Motor control circuits
- Power supplies
Features
- P-Channel MOSFET
- Low on-resistance (Rds(on))
- High-speed switching
- Surface mount package
- Low gate charge
Benefits
- Improved Energy Efficiency: The low on-resistance minimizes power dissipation, leading to higher energy efficiency in applications.
- Faster Switching Speeds: Enables high-frequency operation, which is crucial for modern power electronics applications.
- Compact Design: The surface mount package allows for a more compact and efficient circuit board layout.
- Reliable Performance: Designed for robust operation under various operating conditions.
- Simplified Circuit Design: Low gate charge simplifies the gate drive circuitry, reducing component count and overall cost.
Technical Specifications
The UPA1523H typically features a drain-source voltage (Vds) rating of -60V, a continuous drain current (Id) rating of -2A, and an on-resistance (Rds(on)) of around 0.3 Ohms at a gate-source voltage (Vgs) of -10V. These specifications make it suitable for a range of power management and switching applications where efficiency and speed are critical. The device also exhibits a low gate charge, which contributes to faster switching speeds and reduced power losses. The surface mount package facilitates automated assembly processes, leading to lower manufacturing costs.