EN
  • EN
  • DE

TEMSVD1E226M12R

Part No TEMSVD1E226M12R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216597-TEMSVD1E226M12R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEMSVD1E226M12R CAD Model

Description

The TEMSVD1E226M12R is a solid aluminum electrolytic capacitor manufactured by NEC/Tokin. It is designed for applications requiring stable performance, long life, and excellent frequency characteristics. This capacitor is often used in power supplies, motherboards, and other electronic devices where reliability is critical.

Applications

  • Power Supplies: Used for filtering and smoothing the output voltage.
  • Motherboards: Used for decoupling and stabilizing power rails.
  • Graphics Cards: Provides stable power for demanding GPUs.
  • Solid State Drives (SSDs): Enhances power stability for reliable data storage.
  • Industrial Control Systems: Filtering and stabilizing power in control circuits.

Features

  • Solid Aluminum Electrolytic: Offers stable performance and long life.
  • High Capacitance Value: 22µF provides effective filtering and decoupling.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation.
  • Surface Mount Device (SMD): Enables automated assembly and reduces board space.
  • RoHS Compliant: Complies with environmental regulations limiting hazardous substances.

Benefits

  • Improved Circuit Stability: Filters out voltage ripples and noise effectively.
  • Extended Component Lifespan: The robust design ensures reliable performance over a long operational period.
  • Enhanced Power Efficiency: Low ESR minimizes energy loss and heat generation.
  • Compact Design: Saves valuable board space with its small SMD footprint.
  • Reduced Electromagnetic Interference (EMI): Helps minimize noise and interference in sensitive electronic circuits.

Technical Specifications:

  • Capacitance: 22µF
  • Voltage Rating: 25V
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +105°C
  • Case Size: Typically 4x5mm (12R represents case size)
  • Mounting Style: Surface Mount

The TEMSVD1E226M12R capacitor is a reliable and high-performance component suitable for a wide range of electronic applications. Its robust design and compliance with industry standards make it a preferred choice for engineers and manufacturers seeking dependable performance.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 6.8UF 20% 20V 1411
Lowest to $0.4366
Kemet
CAP TANT 100UF 10% 10V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1000UF 10V
Need more? Email Us
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
Vishay
135D826X0125K6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 35V 2917
Lowest to $1.1642
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 20V 0805
Lowest to $0.1892
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess