EN
  • EN
  • DE

TEMSVC1V475M12R

Part No TEMSVC1V475M12R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216588-TEMSVC1V475M12R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEMSVC1V475M12R CAD Model

Description

The TEMSVC1V475M12R is a surface-mount aluminum electrolytic capacitor manufactured by NEC. It is used for filtering, smoothing, and decoupling in a wide array of electronic devices. Its design emphasizes compactness and efficiency, making it suitable for high-density circuit boards.

Applications

  • Power supplies: Smooths DC output and filters ripple voltage.
  • Audio amplifiers: Filters power supply noise for cleaner audio signals.
  • Microcontroller circuits: Decouples power lines for stable operation.
  • Switching regulators: Improves output stability and reduces noise.
  • Industrial control panels: Filters and stabilizes power to sensitive components.

Features

  • Surface Mount Device (SMD): Facilitates automated assembly and miniaturization.
  • Aluminum Electrolytic: Provides high capacitance relative to its size.
  • Capacitance Value: 4.7µF provides good filtering capabilities for various frequencies.
  • Low ESR: Reduces power dissipation and improves efficiency.
  • Long Life: Reliable performance over extended operating periods.
  • RoHS Compliant: Complies with environmental standards limiting hazardous substances.

Benefits

  • Improved Circuit Performance: Reduces noise and voltage fluctuations for stable operation.
  • Space Savings: Compact SMD package allows for high-density PCB designs.
  • Reliable Operation: Ensures consistent performance over a long lifespan.
  • Increased Efficiency: Low ESR minimizes power loss and heat generation.
  • Reduced EMI: Minimizes electromagnetic interference in sensitive circuits.

Technical Specifications:

  • Capacitance: 4.7µF
  • Voltage Rating: 35V (Estimating, based on similar part numbers - Confirm for critical applications)
  • Tolerance: ±20%
  • Operating Temperature Range: -40°C to +85°C
  • Case Size: Typically 4x5mm (12R represents case size)
  • Mounting Style: Surface Mount

The TEMSVC1V475M12R capacitor is a versatile component suitable for numerous electronic applications. Its robust characteristics and compliance with environmental standards ensure dependable performance in demanding environments.

You May Also Be Interested in

Vishay
135D826X0125K6
Need more? Email Us
Vishay
135D106X0100C6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 20V 0805
Lowest to $0.1892
AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to $11.6418
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
Kemet
CAP TANT 10UF 20% 25V AXIAL
Need more? Email Us
Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us
Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess