EN
  • EN
  • DE

TEESVE1A337M12R

Part No TEESVE1A337M12R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216449-TEESVE1A337M12R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEESVE1A337M12R CAD Model

Description

The TEESVE1A337M12R is an electric double-layer capacitor (EDLC), also known as a supercapacitor, manufactured by NEC. This device is primarily used for energy storage, power smoothing, and backup power applications in various electronic systems.

Applications:

  • Backup Power Systems: Provides backup power for devices such as memory modules, real-time clocks (RTCs), and other critical circuits.
  • Energy Harvesting: Used in systems that harvest energy from ambient sources, such as solar or vibration, to store and deliver power on demand.
  • Power Smoothing: Minimizes voltage fluctuations in portable devices or systems with intermittent power demands.
  • Pulse Power Applications: Suitable for applications requiring short bursts of high power, like wireless communication devices or actuators.
  • Low power IoT devices: Used to power sensors and other devices in the internet of things.

Features:

  • High Capacitance: Offers a capacitance value of 330mF for storing significant amounts of energy.
  • Low ESR (Equivalent Series Resistance): Ensures efficient charge and discharge characteristics, minimizing energy loss.
  • Long Cycle Life: Designed for a high number of charge-discharge cycles, ensuring long-term reliability.
  • Wide Operating Temperature Range: Operates effectively over a wide temperature range, making it suitable for diverse environments.
  • RoHS Compliant: Meets environmental regulations, ensuring it is free from hazardous substances.
  • Compact Size: Small form factor allows for integration into space-constrained applications.

Benefits:

  • Extended Backup Time: Provides a longer backup time compared to traditional batteries, ensuring continuous operation during power outages.
  • Reduced Maintenance: Requires minimal maintenance compared to batteries, reducing the total cost of ownership.
  • Improved Power Quality: Smooths voltage fluctuations, improving the performance and reliability of connected devices.
  • Enhanced Energy Efficiency: Maximizes energy storage and delivery efficiency, minimizing energy waste.
  • Environmentally Friendly: Offers an eco-friendly energy storage solution compared to batteries, with no hazardous materials.
  • High Reliability: Delivers stable and reliable performance over its long lifespan.

Technical Specifications:

The TEESVE1A337M12R has a capacitance of 330mF and a voltage rating of 10V. Detailed specifications, including ESR values and dimensions, are available in the manufacturer's datasheet. This capacitor is commonly used in applications requiring a stable and reliable backup power source. The 'M12R' likely indicates a specific packaging or terminal configuration.

You May Also Be Interested in

Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 10V 1206
Lowest to $0.2329
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us
Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 1411
Lowest to $0.8150
Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048
AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to $11.6418
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess