EN
  • EN
  • DE

TEESVD0J337K12R

Part No TEESVD0J337K12R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216433-TEESVD0J337K12R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEESVD0J337K12R CAD Model

Description

The TEESVD0J337K12R is a tantalum electrolytic capacitor manufactured by NEC, now known as Renesas Electronics. It is designed as a surface-mount device (SMD) for use in various electronic circuits where stable and reliable capacitance is essential. This capacitor is appreciated for its compact size and robust performance characteristics, making it suitable for applications where space is limited and consistent operation is crucial.

Applications:

  • Power Supply Filtering: Smooths the DC output in power supplies to reduce noise and ripple.
  • Bypass Capacitor: Reduces noise and voltage fluctuations in electronic circuits.
  • Decoupling for ICs: Provides a local energy source for integrated circuits, ensuring stable and efficient operation.
  • Timing Circuits: Used in applications that require precise and stable timing intervals.
  • DC-DC Converters: Smooths input and output voltages in DC-DC converter circuits to improve efficiency.

Features:

  • Surface Mount Device (SMD): Designed for automated assembly, reducing manufacturing time and potential errors.
  • Tantalum Electrolytic Capacitor: Offers a high capacitance-to-volume ratio, allowing for miniaturization of electronic devices.
  • Stable Capacitance: Provides consistent performance across a wide range of temperatures and frequencies.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves ripple current handling capabilities.
  • RoHS Compliant: Complies with environmental regulations regarding the use of hazardous substances.

Benefits:

  • Reliable Performance: Ensures stable and consistent operation of electronic circuits.
  • Compact Size: Enables the design of smaller and more compact electronic devices.
  • Long Operational Life: Offers extended durability and reduced maintenance requirements.
  • Efficient Filtering: Effectively reduces noise and voltage ripple, improving signal integrity.
  • Simplified Manufacturing: Facilitates streamlined and cost-effective assembly processes.

Additional Details:

The '337' in the part number typically indicates the capacitance value (33 x 10^6 pF or 330uF), while '0J' denotes the voltage rating, and 'K' indicates the tolerance. For precise values, tolerance specifications, and operating temperature range, it's essential to refer to the official datasheet provided by Renesas Electronics. The TEESVD0J337K12R, due to its low ESR characteristics, is particularly suitable for applications with high ripple current requirements and guarantees stable performance in various operational environments.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 20V 0805
Lowest to $0.1892
AVX Corp/Kyocera Corp
CAP TANT 180UF 20% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1000UF 10V
Need more? Email Us
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us
Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329
AVX Corp/Kyocera Corp
CAP TANT 6.8UF 20% 20V 1411
Lowest to $0.4366
Kemet
CAP TANT 100UF 10% 10V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 35V 2917
Lowest to $1.1642
Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess