The TEESVA21A106M8R is a surface-mount aluminum electrolytic capacitor manufactured by NEC. This capacitor is designed for general-purpose applications where a reliable and compact energy storage solution is required. It is known for its stable performance over a wide range of temperatures and its long operational life.
Applications
- Power supplies for electronic devices
- Filtering in audio circuits
- Bypass and decoupling in digital circuits
- Energy storage in low-power applications
- Smoothing circuits in DC power systems
Features
- Surface mount design (SMD) for automated assembly
- Aluminum electrolytic construction offering high capacitance in a small package
- Wide operating temperature range, typically -40°C to +85°C
- High ripple current capability for demanding applications
- Long operational life, ensuring reliability of the end product
- RoHS compliant, meeting environmental regulations
Benefits
- Reduces board space requirements due to compact size
- Enhances circuit stability by providing effective filtering and decoupling
- Increases product reliability through stable electrical characteristics
- Simplifies manufacturing processes with SMD technology
- Cost-effective solution for general purpose capacitor needs
- Environmentally friendly due to RoHS compliance
Technical Specifications
While specific technical specifications such as capacitance value, voltage rating, tolerance, and ESR (Equivalent Series Resistance) would need to be confirmed from the official NEC datasheet for the TEESVA21A106M8R, typical aluminum electrolytic capacitors of this type often feature capacitance values ranging from 10µF to 1000µF, voltage ratings from 6.3V to 50V, and tolerances of ±20%. Detailed specifications can be found on the manufacturer's datasheet to ensure suitability for the intended application. Pay attention to ripple current ratings and impedance at various frequencies to optimize circuit performance.