EN
  • EN
  • DE

RD7.5S-T2-A(B3)

Part No RD7.5S-T2-A(B3)
Manufacturer NEC
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978175-RD7.5S-T2-A(B3)
Categories OEM Parts(O-R)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RD7.5S-T2-A(B3) CAD Model

Description

The RD7.5S-T2-A(B3) is a Zener diode manufactured by NEC. Zener diodes are widely used for voltage regulation and protection in electronic circuits.

Applications

  • Voltage regulation: Maintaining a stable voltage level in power supplies and other circuits.
  • Overvoltage protection: Protecting sensitive components from voltage spikes.
  • Clipping circuits: Shaping waveforms by limiting voltage levels.
  • Voltage reference: Providing a stable reference voltage for measurement and comparison.

Features

  • Zener Voltage: 7.5V (Nominal)
  • Tolerance: Typically ±5%
  • Low Reverse Leakage Current: Minimizes power loss.
  • High Surge Current Capability: Withstands transient voltage spikes.
  • Small Package Size: Allows for compact circuit designs.

Benefits

  • Stable Voltage Regulation: Provides a consistent voltage output, ensuring reliable circuit operation.
  • Effective Overvoltage Protection: Prevents damage to sensitive components from voltage surges.
  • Improved Circuit Performance: Enhances the overall performance and reliability of electronic circuits.
  • Compact Design: Enables the creation of smaller and more efficient electronic devices.
  • Long Lifespan: Designed for durable and long-lasting performance.

Additional Details

Zener diodes operate by leveraging the Zener effect, a phenomenon where a reverse voltage exceeding the diode's breakdown voltage causes a stable reverse current flow. This stable voltage is the Zener voltage. They are crucial in many electronic applications where precise voltage control is required. The specific package type and other parameters may vary, so referencing the datasheet for the RD7.5S-T2-A(B3) is always recommended for detailed specifications.

The 'A(B3)' suffix likely indicates specific manufacturing or testing parameters relevant to NEC's internal quality control processes. When replacing this component, it's best to use the exact part number to ensure compatibility and optimal performance. Always refer to the datasheet for the complete electrical characteristics and recommended operating conditions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Intel
Need more? Email Us
Essentra Components
Need more? Email Us
Rockwell
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess