EN
  • EN
  • DE

RD7.5P

Part No RD7.5P
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Description 1W POWER MINI MOLD ZENER DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292374-RD7.5P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD7.5P CAD Model

Description

The RD7.5P is a Zener diode manufactured by NEC, primarily intended for voltage regulation and surge suppression in electronic circuits. Its key characteristic is maintaining a stable voltage of approximately 7.5 volts when subjected to reverse bias beyond its Zener voltage.

Applications:

  • Voltage Regulation: Stabilizing DC voltages in power supplies and other circuits.
  • Surge Protection: Protecting sensitive components from voltage spikes and transients.
  • Voltage Clipping: Limiting voltage levels in signal processing applications.
  • Reference Voltage Generation: Providing a stable reference voltage for comparators and other circuits.
  • Overvoltage Protection: Shielding circuits from damage due to excessive voltage.

Features:

  • Zener Voltage: 7.5V (Nominal)
  • Low Reverse Leakage Current: Minimizes power loss when the diode is reverse biased.
  • Sharp Breakdown Characteristics: Ensures precise voltage regulation.
  • High Surge Current Capability: Handles transient voltage spikes without failing.
  • Standard Package: Easy to handle and install in various applications.

Benefits:

  • Stable Output Voltage: Maintains a consistent voltage level in regulated circuits.
  • Protection from Voltage Transients: Prevents damage to sensitive electronic components.
  • Simplified Circuit Design: Simplifies the implementation of voltage regulation schemes.
  • Improved Circuit Reliability: Increases the robustness of electronic circuits.
  • Cost-Effective Solution: Offers a simple and affordable voltage regulation option.

Additional Details:

The RD7.5P Zener diode is commonly available in a through-hole package. Key electrical parameters to consider include power dissipation rating, Zener impedance, reverse leakage current, and forward voltage drop. Engineers should consult the datasheet for detailed specifications. This diode plays a crucial role in maintaining stable voltage levels and protecting circuits from overvoltage conditions. Proper heat sinking may be needed depending on the operating conditions and power dissipation requirements. Its widespread use in various electronic applications underscores its reliability and performance.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess