EN
  • EN
  • DE

EMIF08-1502M16

Part No EMIF08-1502M16
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 170 OHM/14PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 300MHz (Cutoff)
Attenuation Value 30dB @ 900MHz to 1.8GHz
Resistance - Channel (Ohms) 170
Current 10mA
Values R = 170 Ohms, C = 14pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.130" L x 0.059" W (3.30mm x 1.50mm)
Height 0.024" (0.60mm)
Win Source Part Number 015334-EMIF08-1502M16
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF08-1502M16 CAD Model

Description

STMicroelectronics EMIF08-1502M16 EMI Filter and Line Termination

The EMIF08-1502M16 is an integrated EMI filtering and line termination device produced by STMicroelectronics, designed to suppress electromagnetic interference (EMI) in electronic systems. This compact component is particularly suited for high-speed data lines, offering both EMI filter functionality and integrated line termination to maintain signal integrity.

Key Features

  • Integrated Solution: The EMIF08-1502M16 combines EMI filtering with line termination, reducing the need for separate components and saving valuable PCB space.
  • Multiple Lines Protection: With eight lines of EMI filtering, this device is capable of protecting multiple data lines simultaneously, making it an ideal choice for complex digital systems.
  • Low Capacitance: Designed with a low capacitance per line, it ensures minimal signal distortion, which is crucial for maintaining the integrity of high-speed signals.
  • High ESD Protection: The device offers robust electrostatic discharge (ESD) protection, safeguarding sensitive circuitry against static electricity and surges.
  • Lead-Free Package: Housed in a lead-free package, the EMIF08-1502M16 aligns with modern environmental standards, minimizing the ecological impact.

Applications

The EMIF08-1502M16 is suitable for a wide range of applications, including:

  • Mobile phones and communication devices
  • Computers and laptops
  • Digital cameras and video equipment
  • Printers and other peripherals
  • Consumer electronics

Technical Specifications

  • Package: Micro QFN-16 (3x3 mm)
  • Operating Temperature Range: -40°C to +85°C
  • Cut-off Frequency: High cut-off frequency for minimal impact on high-speed signals
  • Compliance: Complies with international standards, including IEC 61000-4-2 for ESD protection

The EMIF08-1502M16 from STMicroelectronics represents a sophisticated solution for designers looking to enhance the EMI performance of their products without compromising on space or signal quality. Its integration of multiple functions into a single package makes it a cost-effective and efficient choice for modern electronic designs.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1157 $61.3635
130+ $0.9156 $119.0280
200+ $0.8870 $177.4000
270+ $0.8583 $231.7410
350+ $0.8298 $290.4300
470+ $0.7438 $349.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess