The RD5.6M-T2B is a Zener diode manufactured by NEC. It's designed to provide a stable reference voltage and is commonly used for voltage regulation and surge protection applications.
Applications
- Voltage regulation in power supplies
- Overvoltage protection in sensitive electronic circuits
- Clipping and clamping circuits
- Reference voltage source for analog circuits
- Transient voltage suppression
Features
- Zener Voltage: Typically 5.6V
- Low Reverse Leakage Current: Minimizes power dissipation
- Sharp Breakdown Voltage: Provides precise voltage regulation
- High Surge Current Capability: Withstands transient voltage spikes
- Small Package Size: Allows for compact circuit designs
Benefits
- Provides a stable and reliable voltage reference
- Protects sensitive components from voltage surges
- Improves the overall stability and reliability of electronic circuits
- Simplifies voltage regulation circuit design
- Reduces the risk of damage from overvoltage conditions
Technical Specifications
While specific technical specifications vary based on the exact datasheet, key parameters generally include:
- Zener Voltage (Vz): 5.6V (Nominal)
- Zener Test Current (Iz): Specified in datasheet (e.g., 5mA)
- Reverse Leakage Current (Ir): Specified in datasheet (e.g.,
- Power Dissipation (Pd): Specified in datasheet (e.g., 500mW)
- Operating Temperature Range: Typically -55°C to +150°C
Datasheets should be consulted for precise electrical characteristics and thermal performance.