EN
  • EN
  • DE

RD5.1UM-T1 5.1V

Part No RD5.1UM-T1 5.1V
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOD-523
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 755957-RD5.1UM-T1 5.1V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD5.1UM-T1 5.1V CAD Model

Description

The RD5.1UM-T1 5.1V is a Zener diode manufactured by NEC. Zener diodes are semiconductor devices designed to provide a stable voltage reference. This particular diode is designed to maintain a voltage of 5.1V, making it suitable for voltage regulation and protection in electronic circuits.

Applications

  • Voltage Regulation: Used in power supplies and other circuits to maintain a stable output voltage.
  • Overvoltage Protection: Employed to protect sensitive components from voltage spikes and surges.
  • Clipping Circuits: Utilized to clip or limit voltage levels in signal processing circuits.
  • Voltage Shifting: Used to shift voltage levels in various electronic circuits.
  • Calibration: Employed as a voltage reference in calibration equipment.

Features

  • Zener Voltage: Maintains a stable voltage of 5.1V.
  • Small Size: Compact form factor enables integration into space-constrained applications.
  • Surface Mount Design: Allows for automated assembly and reduces board space.
  • Fast Response Time: Provides quick response to voltage changes.
  • High Reliability: Offers stable and long-lasting performance.

Benefits

  • Stable Voltage Reference: Provides a consistent and accurate voltage level for various applications.
  • Protection of Components: Protects sensitive components from damage due to overvoltage conditions.
  • Space Saving: Compact size allows for denser circuit layouts.
  • Easy Assembly: Compatible with automated assembly processes, reducing manufacturing costs.
  • Long-Term Reliability: Ensures stable performance over an extended period.

Additional Details

The RD5.1UM-T1 5.1V Zener diode has specific forward voltage and reverse leakage current characteristics. It is designed to operate within a specified power dissipation range to maintain its performance and reliability. The diode is commonly used in applications where a stable and reliable voltage reference is needed, such as in power supplies, voltage regulators, and overvoltage protection circuits.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess